Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
9543SG

9543SG

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 9543SG
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$83.92
Save as much as 59%
Last Value Update: 2022-11-03
Product Description
Warranty

Description

  • 9543SG
  • FAN CONT ASPIRE VARI 5A W/TRIM & PSET SG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9543SG
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to 9543SG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$59.32
SKU: 34011370
Save Up To CAN$24.60!
Must Purchase Minimum Quantity Of 36
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.69
SKU: 34011371
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.73
SKU: 34011372
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$37.26
SKU: 34011373
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9543SG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 9545-4SG
9545-4SG

EATON CORPORATION

ARROW HART

PHONE JACK ASPIRE DECO SGL 4 COND SG
Buy Surplus As Low As
CAN$4.80
EATON CORPORATION 9544SG
9544SG

EATON CORPORATION

ARROW HART

FAN CONT ASPIRE QUIET 3-SPD 1.5A PSET SG
Buy Surplus As Low As
CAN$37.26
HAMMOND MANUFACTURING DNFG
DNFG

HAMMOND MANUFACTURING

FAN FINGER GUARD, STEEL, FOR USE WITH HAMMOND C2 SERIES 4 FANS, FAN FRAME SIZE:120MM, GUARD MATERIAL ...
Buy Surplus As Low As
CAN$11.92
IN STOCK!
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,376.58
SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,506.48
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$357.66
IN STOCK!
BOSCH 1070050799103
1070050799103

BOSCH

FAN/FILTER ASSEMBLY 220V
Buy Surplus As Low As
CAN$81.96
Repair Yours
Contact Us
HEATCRAFT 23100201
23100201

HEATCRAFT

FAN BLADE 8INCH 37DEGREE 4BLADE
Buy Surplus As Low As
CAN$28.31
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$682.54
SIEMENS 6SL31620AB000AA0
6SL31620AB000AA0

SIEMENS

SPARE FAN, FOR 50 MM LINE, W/ LID, FOR SINAMICS/SIMODRIVE
Buy Surplus As Low As
CAN$368.09
SIEMENS 6SY70000AF04
6SY70000AF04

SIEMENS

FAN, CPL. F. B1, 24V DC, SPARE PART
Buy Surplus As Low As
CAN$491.78
SIEMENS NMA2649114000
NMA2649114000

SIEMENS

VENTILATOR RF25P-4DN.C5.1L
Buy Surplus As Low As
CAN$4,454.36
Repair Yours
CAN$3,256.20
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$329.35
IN STOCK!
RITTAL 7980.000
7980.000

RITTAL

FAN EXPANSION KIT, 230V~AC, 160CFM ROOF, 50/60HZ, 15/14W, 1 PHASE
Buy Surplus As Low As
CAN$119.22
IN STOCK!
RITTAL 3321.027
3321.027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, VOLUME FLOW 20-25 M/H FREE BLOWING, 24 VDC, 3 W, IP54 ENCL ...
Buy Surplus As Low As
CAN$312.95
RITTAL 9969938
9969938

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 208V, RAL7035
Buy Surplus As Low As
CAN$233.97
SIEMENS 6SL3362-0AF01-0AA1
6SL3362-0AF01-0AA1

SIEMENS

DISCONTINUED BY MANUFACTURER, BLOWER FANASSEMBLY, 260 AMP, 240 VAC, 50/60 HZ, AKA : D2E160AH01-17
Buy Surplus As Low As
CAN$4,463.30
Repair Yours
CAN$2,634.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!