Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN EDISON FUSE
 > 
10F21B

10F21B

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION 10F21B
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$11.92
Save as much as 40%
Last Value Update: 2019-01-25
Product Description
Warranty

Description

  • 10F21B
  • DISCONTINUED BY MANUFACTURER
  • INDUSTRIAL FUSE
  • 10AMP
  • 415 VAC
  • CLASS-Q1
  • OFF-SET TAG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10F21B
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 10F21B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.06
SKU: 38560943
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.87
SKU: 38560944
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.15
SKU: 38560945
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10F21B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 5MC
5MC

EATON CORPORATION

MEM

FUSE INDUSTRIAL 5AMP 440VAC OFF-SET TAG
Buy Surplus As Low As
CAN$5.36
LITTELFUSE 313002
313002

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, SLOW BLOW, 2A, 250V, 6X32 MM, 3AG, GLASS
Buy Surplus As Low As
CAN$2.95
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.75
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$250.36
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,609.43
IN STOCK!
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$445.59
ASEA BROWN BOVERI CEF80A175KVA
CEF80A175KVA

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$797.28
Repair Yours
CAN$585.12
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.88
IN STOCK!
DAITO HP-50
HP-50

DAITO

GENERAL PURPOSE ALARM FUSE, HP SERIES, 5.0 AMP, 250 VOLTS AC/DC, PLUG IN TYPE, ROHS COMPLIANT, 1.5 K ...
Buy Surplus As Low As
CAN$26.56
IN STOCK!
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.37
IN STOCK!
HARDINGE SG000961003
SG000961003

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.37
LITTELFUSE 224002
224002

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.74
IN STOCK!
LITTELFUSE 273.250
273.250

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 250 MA, 125 V, MICRO 273 SERIES, 125 V, VERY FAST AC ...
Buy Surplus As Low As
CAN$19.37
IN STOCK!
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
WESTINGHOUSE 40N
40N

WESTINGHOUSE

FUSE LINK 40AMP TYPE UT N RATED
Buy Surplus As Low As
CAN$22.35
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.12
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!