Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN EDISON FUSE
 > 
5-5VFNHA2R

5-5VFNHA2R

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION 5-5VFNHA2R
representative photo
click to zoom
Weight: 4.08 kgs
Estimated Value - CAN$1,347.27
Save as much as 54%
Last Value Update: 2006-04-12
Product Description
Alternate Part Numbers
Warranty

Description

  • 55VFNHA2R
  • FUSE 70AMP 4800V R-RATED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5-5VFNHA2R
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 5-5VFNHA2R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,034.09
SKU: 18365432
Save Up To CAN$313.18!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$785.91
SKU: 18365433
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$682.50
SKU: 18365434
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$620.45
SKU: 18365435
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5-5VFNHA2R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 5.5KVABWNA
5.5KVABWNA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE 45000AMPERES INTERRUPTING HIGH VOLTAGE
Buy Surplus As Low As
CAN$51.70
EATON CORPORATION 5.5VKNHA9R
5.5VKNHA9R

EATON CORPORATION

BUSSMANN

FUSE, 200AMP 4800V R-RATED
Buy Surplus As Low As
CAN$3,003.29
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.32
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.49
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$647.04
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.68
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.38
IN STOCK!
CELLO LITE PC240
PC240

CELLO LITE

FUSE
Buy Surplus As Low As
CAN$32.50
EEC AEG B272
B272

EEC AEG

THERMAL OVERLOAD
Buy Surplus As Low As
CAN$57.61
Repair Yours
Contact Us
IN STOCK!
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.61
LITTELFUSE 21710
21710

LITTELFUSE

FUSE, 10AMP,
Buy Surplus As Low As
CAN$11.27
LITTELFUSE 225005
225005

LITTELFUSE

FUSE 5AMP 125V FAST ACTING 2AG
Buy Surplus As Low As
CAN$2.11
IN STOCK!
LITTELFUSE 230002
230002

LITTELFUSE

2AMP LEADED SLOW BLOW
Buy Surplus As Low As
CAN$2.58
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!