AGS-1

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION AGS-1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.69
Save as much as 40%
Last Value Update: 2014-01-24
Product Description
Warranty

Description

  • AGS1
  • DISCONTINUED BY MANUFACTURER
  • FUSE 1AMP 32V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AGS-1
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to AGS-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.05
SKU: 40904581
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.78
SKU: 40904582
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.61
SKU: 40904583
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AGS-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION AGS-25
AGS-25

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 25 AMP, 250 V, CLEAR
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.44
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.39
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.57
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.46
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$49.34
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$5.00
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.93
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.41
IN STOCK!
DAITO PL4100
PL4100

DAITO

ALARM FUSE, FAST ACTING, PL4 SERIES, 10AMP, 124VAC/DC, PLUG-IN TYPE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$26.91
IN STOCK!
EEC AEG B272
B272

EEC AEG

THERMAL OVERLOAD
Buy Surplus As Low As
CAN$58.31
Repair Yours
Contact Us
IN STOCK!
GENERAL ELECTRIC CSCOT3
CSCOT3

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.45
LITTELFUSE 218.010
218.010

LITTELFUSE

FUSE 10AMP 250V SLOW BLOW ACTING 2PIN
Buy Surplus As Low As
CAN$5.71
IN STOCK!
LITTELFUSE 224003
224003

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.75
CEFCO 4AG-5
4AG-5

CEFCO

FUSE 5AMP 250VAC
Buy Surplus As Low As
CAN$0.72
CEFCO 4AG-2
4AG-2

CEFCO

FUSE, 2AMP, 32V
Buy Surplus As Low As
CAN$1.26
CONVERTEAM CMB-1
CMB-1

CONVERTEAM

GEC

FUSE 1AMP 250V
Buy Surplus As Low As
CAN$1.14
BEL FUSE 3AG-250
3AG-250

BEL FUSE

FUSE GLASS FAST BLOW 250MA 250V 5/BOX
Buy Surplus As Low As
CAN$8.97