Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN EDISON FUSE
 > 
E15SF15

E15SF15

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION E15SF15
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$22.16
Save as much as 49%
Last Value Update: 2013-02-01
Product Description
Alternate Part Numbers
Warranty

Description

  • E15SF15
  • FUSE
  • 15A
  • 150V
  • FERRULE
  • VOLTAGE RATING VAC:150V
  • VOLTAGE RATING VDC:150V
  • FUSE CURRENT:15A
  • BREAKING CAPACITY:100KA150V
  • FUSE SIZE CODE:5AG
  • FUSE SI
  • REPLACED BY FWA-15A10F
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #E15SF15
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to E15SF15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.20
SKU: 12441351
Save Up To CAN$2.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.60
SKU: 12441352
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.68
SKU: 12441353
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.27
SKU: 12441354
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to E15SF15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION E15SF10
E15SF10

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 150VAC, 10AMP, REPLACED BY FWA-10A10F
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION E15SF20
E15SF20

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 20AMP, 150VAC, SEMICONDUCTOR, REPLACED BY FWA-20A10F
Buy Surplus As Low As
CAN$11.27
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.58
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.39
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$264.43
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$647.04
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,081.36
Repair Yours
CAN$799.81
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$390.81
IN STOCK!
DAITO PL4150
PL4150

DAITO

FUSE, PL4 SERIES, FAST ACTING, 15 AMP, 125VAC/DC, PLUG-IN TYPE, GENERAL PURPOSE, 1 KA @ 125V
Buy Surplus As Low As
CAN$17.73
GENERAL ELECTRIC 308A318700001
308A318700001

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$70.91
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.32
IN STOCK!
LITTELFUSE 230002
230002

LITTELFUSE

2AMP LEADED SLOW BLOW
Buy Surplus As Low As
CAN$2.58
LITTELFUSE 251002
251002

LITTELFUSE

FUSE 2AMP 125V FAST ACTING SUBMINIATURE
Buy Surplus As Low As
CAN$2.11
LITTELFUSE 2AG8A
2AG8A

LITTELFUSE

LITTELFUSE, ZAG-8A, 125VFUSE
Buy Surplus As Low As
CAN$1.07
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!