EHM3DIU-4

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION EHM3DIU-4
EATON CORPORATION EHM3DIU-4
EATON CORPORATION EHM3DIU-4
EATON CORPORATION EHM3DIU-4
representative photo
click to zoom
Weight: 0.64 kgs
Estimated Value - CAN$688.70
Save as much as 56%
Last Value Update: 2024-08-09
Product Description
Warranty

Description

  • EHM3DIU4
  • EDISON MODULAR FUSE HOLDER
  • WITH INDICATOR
  • EHM MIDGET CLASS
  • ACCEPTS CLASS MIDGET FUSES
  • 30A
  • 600V
  • 3-POLE
  • 18-4 AWG COPPER ONLY
  • INTEGRAL PRESSURE PLATE WITH SEPARATE SPADE CONNECTION
  • 35MM DIN RAIL MOUNT. PACKAGE OF 4.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EHM3DIU-4
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to EHM3DIU-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$516.52
SKU: 119455036
Save Up To CAN$172.17!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$405.35
SKU: 119455037
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$351.70
SKU: 119455038
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$320.40
SKU: 119455039
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EHM3DIU-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION EHM2DU-6
EHM2DU-6

EATON CORPORATION

BUSSMANN EDISON FUSE

EDISON MODULAR FUSE HOLDER, ACCEPTS CLASS MIDGET FUSES, 30A, 600V, 2-POLE, 18-4 AWG COPPER ONLY, INT ...
Buy Surplus As Low As
CAN$239.93
EATON CORPORATION EHM3DU-4
EHM3DU-4

EATON CORPORATION

BUSSMANN EDISON FUSE

EDISON MODULAR FUSE HOLDER, ACCEPTS CLASS MIDGET FUSES, 30A, 600V, 3-POLE, 18-4 AWG COPPER ONLY, INT ...
Buy Surplus As Low As
CAN$241.42
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.26
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.75
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$542.45
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$758.54
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$312.95
IN STOCK!
ALLEN BRADLEY 194L-HE6N-175
194L-HE6N-175

ALLEN BRADLEY

CONTROL KNOB, SCREW-MOUNTING, TYPE N, RED/YELLOW, DISC/LOCKABLE, UP TO 3 PADLOCKS, 67 X 67 MM, O-I A ...
Buy Surplus As Low As
CAN$22.35
ALLEN BRADLEY 592-COV16
592-COV16

ALLEN BRADLEY

OVERLOAD RELAY, PANEL MOUNT, EUTECTIC ALLOY, 62 AMP, 3 POLE, NORMALLY CLOSED CONTACTS, STANDARD TYPE
Buy Surplus As Low As
CAN$245.89
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 855T-BPM10
855T-BPM10

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2019, MOUNTING BASE, 70 MM STACK LIGHTS,CONTROL TOWER STACK LIGHT ...
Buy Surplus As Low As
CAN$260.79
IN STOCK!
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.69
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.37
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.37
IN STOCK!
COHERENT 51100333
51100333

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.39
GRIEVE OVENS FS25030
FS25030

GRIEVE OVENS

FUSE
Buy Surplus As Low As
CAN$8.53
FUJI ELECTRIC CR6L-50
CR6L-50

FUJI ELECTRIC

FUSE, CR SERIES, 50 AMP, 600 VAC, SUPER RAPID, SEMICONDUCTOR
Buy Surplus As Low As
CAN$38.75
IN STOCK!
LITTELFUSE 30707.5
30707.5

LITTELFUSE

FUSE 7.5AMP 32V
Buy Surplus As Low As
CAN$3.79