Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN EDISON FUSE
 > 
GMA-2.5

GMA-2.5

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION GMA-2.5
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$21.51
Save as much as 45%
Last Value Update: 2024-08-09
Product Description
Warranty

Description

  • GMA25
  • FUSE
  • FAST-ACTING
  • 2.5A
  • 250VAC
  • GLASS
  • 5X20MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GMA-2.5
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to GMA-2.5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$20.08
SKU: 413964
Save Up To CAN$1.43!
Additional quantities available with standard lead time.
100+ in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 413965
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 413966
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 413967
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to GMA-2.5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FNM-10
FNM-10

EATON CORPORATION

BUSSMANN

FUSETRON, GENERAL PURPOSE FUSE, 250 VAC, 10 AMP, TIME DELAY, FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT 12 ...
Buy Surplus As Low As
CAN$7.12
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$22.16
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.30
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
WESTINGHOUSE 15HLE200E
15HLE200E

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,081.36
Repair Yours
CAN$799.81
ALLEN BRADLEY 700-HC24Z12
700-HC24Z12

ALLEN BRADLEY

RELAY, MINIATURE (ICE CUBE), GENERAL PURPOSE, SQUARE BASE, BLADE-STYLE TERMINALS, ON/OFF INDICATOR, ...
Buy Surplus As Low As
CAN$19.15
IN STOCK!
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.20
DAITO PL4100
PL4100

DAITO

ALARM FUSE, FAST ACTING, PL4 SERIES, 10AMP, 124VAC/DC, PLUG-IN TYPE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$26.59
IN STOCK!
HARDINGE SG000961011
SG000961011

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.73
FANUC A60L-0001-0046#5.0
A60L-0001-0046#5.0

FANUC

FUSE, FUSE 5.0 AMP (DAITO), MP50, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$22.16
IN STOCK!
IDEC RR2P-U-AC24V
RR2P-U-AC24V

IDEC

POWER RELAY, RR SERIES, RUGGED INDUSTRIAL 10 AMP, 2 POLES DPDT, 8 PIN TERMINAL, PLAIN STYLE, 24 VAC ...
Buy New
CAN$31.51
IN STOCK!
LITTELFUSE 230004
230004

LITTELFUSE

4A WITH LEADS
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 239106
239106

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.32
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!