HCTR2

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION HCTR2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$59.00
Save as much as 51%
Last Value Update: 2024-06-11
Product Description
Warranty

Description

  • HCTR2
  • FUSE
  • HCTR SERIES
  • 600 VAC
  • 2 AMP
  • 200 KAIC
  • 13/32 INCH DIA
  • TIME-DELAY
  • CURRENT LIMITING
  • CLASS CC
  • FERRULE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HCTR2
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to HCTR2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$47.00
SKU: 4743738
Save Up To CAN$12.00!
Additional quantities available with standard lead time.
17 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$36.00
SKU: 4743739
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.00
SKU: 4743740
Save Up To CAN$27.00!
5 in US

Refurbished (Used, Repaired & Tested)

CAN$29.00
SKU: 4743741
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HCTR2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION HCTR1
HCTR1

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, HCTR SERIES, 600 VAC, 1 AMP, 200 KAIC, 13/32 INCH DIA, TIME-DELAY, CURRENT LIMITING, CLASS CC, ...
Buy Surplus As Low As
CAN$31.00
IN STOCK!
EATON CORPORATION HCTR4
HCTR4

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, HCTR SERIES, CLASS CC, CURRENT-LIMITING, TIME-DELAY, 4A, 600 VOLT AC, FERRULE, FEEDER/BRANCH P ...
Buy Surplus As Low As
CAN$30.00
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$552.88
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.60
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.42
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.38
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.27
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.58
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$222.94
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 800F-X10
800F-X10

ALLEN BRADLEY

CONTACT BLOCK, LATCH NOT INCLUDED, FRONT MOUNT, 22.5 MM, PLASTIC, 1 NORMALLY OPEN, UI: 690 V, 10 A, ...
Buy Surplus As Low As
CAN$14.86
IN STOCK!
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$20.81
IN STOCK!
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.40
IN STOCK!
DAX INDUSTRIES 065008
065008

DAX INDUSTRIES

FUSE
Buy Surplus As Low As
CAN$11.34
COHERENT 51100333
51100333

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.35
LITTELFUSE 224001
224001

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.73
LITTELFUSE 251002
251002

LITTELFUSE

FUSE 2AMP 125V FAST ACTING SUBMINIATURE
Buy Surplus As Low As
CAN$2.13
LITTELFUSE 251003
251003

LITTELFUSE

FUSE PICO 3A 125V
Buy Surplus As Low As
CAN$0.85
BACO CONTROLS 33S01
33S01

BACO CONTROLS

CONTACT BLOCK, 1 NC, SCREW TERMINAL, 6 AMPS , 120 VAC, 3 AMPS , 240 VAC
Buy New
CAN$17.52
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.96
HWI FRN-R-40
FRN-R-40

HWI

FUSE, FRN-R SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC / 125 VDC, CLASS RK5, 40 AMP, NON-INDICATING
Buy Surplus As Low As
CAN$34.18
IN STOCK!