Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN EDISON FUSE
 > 
LCL300

LCL300

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION LCL300
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$2,959.00
Save as much as 55%
Last Value Update: 2024-06-11
Product Description
Alternate Part Numbers
Warranty

Description

  • LCL300
  • FUSE
  • NON-INDICATING
  • 300 A
  • CLASS L
  • 200 KAIC
  • COPPER LINK FUSES
  • BOLT
  • STANDARD
  • 1
  • 600 VOLT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LCL300
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to LCL300, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$2,220.00
SKU: 12427371
Save Up To CAN$739.00!
Additional quantities available with standard lead time.
1 in CAN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,688.00
SKU: 12427372
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,466.00
SKU: 12427373
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,332.00
SKU: 12427374
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LCL300, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION LCL2500
LCL2500

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, NON-INDICATING, 2500 A, CLASS L, NON-INDICATING, 200 KAIC, COPPER LINK FUSES, BOLT, STANDARD, ...
Buy Surplus As Low As
CAN$1,799.00
IN STOCK!
EATON CORPORATION LCL3000
LCL3000

EATON CORPORATION

BUSSMANN EDISON FUSE

DISCONTINUED BY MANUFACTURER, FUSE, NON-INDICATING, 3000 A, CLASS L, NON-INDICATING, 200 KAIC, COPPE ...
Buy Surplus As Low As
CAN$2,035.00
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.12
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.81
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.72
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.18
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,783.48
IN STOCK!
DAITO MP-16
MP-16

DAITO

FUSE, FAST BLOW, ALARM, 1.6 AMP, 125 V, DARK GREEN
Buy Surplus As Low As
CAN$13.23
IN STOCK!
ELECTRO CAM 90050004
90050004

ELECTRO CAM

FUSE
Buy New
CAN$14.18
GENERAL ELECTRIC 308A318700001
308A318700001

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$71.34
HARDINGE SG000961006
SG000961006

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.83
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.65
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.46
IN STOCK!
LITTELFUSE 0312001.
0312001.

LITTELFUSE

FUSE, CARTRIDGE TYPE, GLASS, FAST ACTING, 1 AMP, 250 VAC, 312 SERIES, (PRICE/EACH)
Buy Surplus As Low As
CAN$0.47
IN STOCK!
LITTELFUSE 263004
263004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.51
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!