Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN EDISON FUSE
 > 
LENRK40

LENRK40

Manufactured by EATON CORPORATION BUSSMANN EDISON FUSE

EATON CORPORATION LENRK40
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$37.00
Save as much as 46%
Last Value Update: 2024-06-11
Product Description
Alternate Part Numbers
Warranty

Description

  • LENRK40
  • FUSE
  • TIME DELAY
  • UL CLASS RK1
  • CURRENT LIMITING
  • (EACH)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LENRK40
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to LENRK40, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$33.00
SKU: 7717643
Save Up To CAN$4.00!
Additional quantities available with standard lead time.
12 in CAN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$26.00
SKU: 7717644
Save Up To CAN$11.00!
o
Rush Available
17 in CAN

Never Used Radwell Packaging (Surplus)

CAN$22.00
SKU: 7717645
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.00
SKU: 7717646
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LENRK40, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION LENRK-35A
LENRK-35A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE 35AMP 250V CLASS RK1 TIME DELAY
Buy Surplus As Low As
CAN$6.66
EATON CORPORATION LENRK400
LENRK400

EATON CORPORATION

BUSSMANN EDISON FUSE

EDISON FUSE, LENRK SERIES, CLASS RK1, CURRENT-LIMITING, TIME-DELAY, 400A, 250 VAC, KNIFE BLADE, FEED ...
Buy Surplus As Low As
CAN$141.00
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.83
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.67
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$251.20
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,618.19
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
DAITO FNA3
FNA3

DAITO

FUSE
Buy Surplus As Low As
CAN$4.75
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.94
IN STOCK!
GENERAL ELECTRIC 218A4530P13
218A4530P13

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$11.41
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.94
LITTELFUSE 0225.500
0225.500

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, 500MA, 250V, 5X15 MM, GLASS
Buy Surplus As Low As
CAN$1.57
IN STOCK!
LITTELFUSE 263015
263015

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.52
LITTELFUSE 297030
297030

LITTELFUSE

FUSE 30A 32V MINI
Buy Surplus As Low As
CAN$0.76
LITTELFUSE 30707.5
30707.5

LITTELFUSE

FUSE 7.5AMP 32V
Buy Surplus As Low As
CAN$3.80
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!