5956-16

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION 5956-16
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.32
Save as much as 46%
Last Value Update: 2019-05-09
Product Description
Warranty

Description

  • 595616
  • FUSE CLIP
  • 10.3MM
  • PCB MOUNT
  • FUSE HOLDER TYPE:CARTRIDGE FUSE CLIP
  • NO. OF FUSES:1
  • FUSE SIZE HELD:13/32"
  • SERIES:5000
  • BODY MATERIAL:SPRING BRONZE
  • F
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5956-16
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to 5956-16, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.19
SKU: 32092690
Non-Cancelable/Non-Returnable
Save Up To CAN$0.13!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.90
SKU: 32092691
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.78
SKU: 32092692
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.71
SKU: 32092693
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5956-16, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION A1030-2R5155-R
A1030-2R5155-R

EATON CORPORATION

BUSSMANN

PRICE/EA (MIN PURCH= 100) - CAPACITOR SUPER 1.5F, 2.5V, 0.06OHM, RAD; CAPACITANCE:1.5F; CAPACITANCE ...
Buy Surplus As Low As
CAN$11.52
EATON CORPORATION B0820-2R5225-R
B0820-2R5225-R

EATON CORPORATION

BUSSMANN

PRICE/EA (MIN PURCH= 100) - CAPACITOR SUPER 2.2F, 2.5V, 0.2OHM, RAD; CAPACITANCE:2.2F; CAPACITANCE T ...
Buy Surplus As Low As
CAN$8.42
S&C ELECTRIC 134125R4
134125R4

S&C ELECTRIC

FUSE, 80E AMP, 34.5KV, SM-5, STANDARD
Buy Surplus As Low As
CAN$691.36
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.26
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.16
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.63
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.18
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.59
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
LITTELFUSE 0498050
0498050

LITTELFUSE

***NOT A PART# ***DO NOT USE***FUSE 50 AMP
Buy Surplus As Low As
CAN$5.64
LITTELFUSE 02173.15
02173.15

LITTELFUSE

FUSE, 3.15A, 250V, CARTRIDGE, GLASS, FAST ACTING, 70A@75VDC INTERRUPTING RATING, 0.0224OHM NOMINAL C ...
Buy Surplus As Low As
CAN$5.64
IN STOCK!
LITTELFUSE 225008
225008

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.13
LITTELFUSE 239125
239125

LITTELFUSE

1.25A 5X20MM
Buy Surplus As Low As
CAN$3.29
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!