Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
8A-32V-313

8A-32V-313

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION 8A-32V-313
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.31
Save as much as 45%
Last Value Update: 2008-06-11
Product Description
Warranty

Description

  • 8A32V313
  • FUSE 8AMP 250V TIME DELAY 3AG SLO-BLO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8A-32V-313
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 8A-32V-313, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.91
SKU: 4740064
Save Up To CAN$0.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.98
SKU: 4740065
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.58
SKU: 4740066
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.35
SKU: 4740067
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8A-32V-313, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 6F30A3S
6F30A3S

EATON CORPORATION

COOPER BUSSMANN

FUSE BLOCK, 30 AMP, 3 POLE, 600 V
Buy Surplus As Low As
CAN$62.05
IN STOCK!
EATON CORPORATION A3T35
A3T35

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 35AMP 300V CLASS T
Buy Surplus As Low As
CAN$22.16
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.41
IN STOCK!
GENERAL ELECTRIC 308A318700001
308A318700001

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$70.91
EEC AEG B272
B272

EEC AEG

THERMAL OVERLOAD
Buy Surplus As Low As
CAN$57.61
Repair Yours
Contact Us
IN STOCK!
FANUC A60L-0001-0183/100AS
A60L-0001-0183/100AS

FANUC

QFS25U-100 100A 250V
Buy Surplus As Low As
CAN$38.41
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.43
IN STOCK!
FUJI ELECTRIC CR2LS-100
CR2LS-100

FUJI ELECTRIC

FUSE, 100AMP, 250 VAC, SCREW MOUNT, SUPER RAPID FUSE, LOW VOLTAGE
Buy Surplus As Low As
CAN$56.14
IN STOCK!
LITTELFUSE 217005
217005

LITTELFUSE

5 AMP 250 VOLT
Buy Surplus As Low As
CAN$1.69
LITTELFUSE 235600
235600

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.66
LITTELFUSE 239002XEP
239002XEP

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.11
LITTELFUSE 263015
263015

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.50
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!