Home
 > 
Components
 > 
Capacitor
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
A0820-2R5474-R

A0820-2R5474-R

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION A0820-2R5474-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$10.74
Save as much as 41%
Last Value Update: 2012-11-02
Product Description
Warranty

Description

  • A08202R5474R
  • CAPACITOR SUPER 0.47F 2.5V
  • 0.15OHM
  • RAD
  • CAPACITANCE:0.47F
  • CAPACITANCE TOLERANCE:+80
  • -20
  • VOLTAGE RATING:2.5V
  • ESR:0.15OHM
  • CAPACITOR TERMINALS:RA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #A0820-2R5474-R
CategoryComponents
SubcategoryCapacitor
If you need a specific firmware or series relating to A0820-2R5474-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.74
SKU: 32092670
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.40
SKU: 32092671
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.30
SKU: 32092672
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.63
SKU: 32092673
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to A0820-2R5474-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION A1020-2R5105-R
A1020-2R5105-R

EATON CORPORATION

BUSSMANN FUSETRON

CAPACITOR SUPER 1F, 2.5V, 0.09OHM, RAD; CAPACITANCE:1F; CAPACITANCE TOLERANCE:+80, -20; VOLTAGE RATI ...
Buy Surplus As Low As
CAN$11.37
SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
SIEMENS 3NE3332-0B
3NE3332-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, FRONT INDICATOR, AR CLASS, NH2, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 3NE3334-0B
3NE3334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$274.00
IN STOCK!
SIEMENS 3NE4330-6B
3NE4330-6B

SIEMENS

SITOR FUSE-LINK, 315A, AC 800V, 440VDC, WITH FEMALE THREAD ON BOTH SIDES, FRONT INDICATOR
Buy Surplus As Low As
CAN$239.00
IN STOCK!
SIEMENS 3NE4334-0B
3NE4334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$242.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.24
SIEMENS 3NA3260
3NA3260

SIEMENS

FUSE LINK, LV HRC, NH2, IN 400 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3352
3NA3352

SIEMENS

FUSE LINK, 315 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3802-6
3NA3802-6

SIEMENS

FUSE LINK, 2 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$55.14
SIEMENS 5SB211
5SB211

SIEMENS

DIAZED FUSE LINK, SIZE DII, 2 AMP, 500 VAC/DC, E27 THREAD
Buy Surplus As Low As
CAN$2.54
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!