Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
AGC 0,5A

AGC 0,5A

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION AGC 0,5A
EATON CORPORATION AGC 0,5A
EATON CORPORATION AGC 0,5A 0
EATON CORPORATION AGC 0,5A 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.89
Save as much as 40%
Last Value Update: 2007-02-06
Product Description
Warranty

Description

  • AGC05A
  • EACH
  • FUSE 1/2 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AGC 0,5A
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to AGC 0,5A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.89
SKU: 403714
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.44
SKU: 403715
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.25
SKU: 403716
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.13
SKU: 403717
Save Up To CAN$0.76!
24 in US
If you need a specific firmware or series relating to AGC 0,5A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION AGC-1
AGC-1

EATON CORPORATION

BUSSMANN EDISON FUSE

CARTRIDGE FUSES, 6X32 MM, GLASS, FAST, 1 AMP, 250 VAC
Buy Surplus As Low As
CAN$0.45
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$25.27
IN STOCK!
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$151.60
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$147.14
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.17
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.83
IN STOCK!
COHERENT 51100333
51100333

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.35
FANUC A60L000100315A
A60L000100315A

FANUC

FUSE
Buy Surplus As Low As
CAN$5.35
FUJI ELECTRIC CS5F-150
CS5F-150

FUJI ELECTRIC

SUPER RAPID FUSE, AC500V, 150A, 200KAA
Buy Surplus As Low As
CAN$163.49
IN STOCK!
LITTELFUSE 224002
224002

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.73
IN STOCK!
LITTELFUSE 235600
235600

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.66
LITTELFUSE 239.250
239.250

LITTELFUSE

CARTRIDGE GLASS FUSE, 25 AMP, 250 V, 5 X 20 MM, TIME LAG, (SLO - BLO)
Buy Surplus As Low As
CAN$3.88
IN STOCK!
LITTELFUSE 251005
251005

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 5A, 125VAC, PICO II SERIES, 125VDC, VERY FAST ACTING ...
Buy Surplus As Low As
CAN$8.38
IN STOCK!
LITTELFUSE 251010
251010

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.66
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.78
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.27
IN STOCK!