Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
AGS-1/2

AGS-1/2

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION AGS-1/2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.68
Save as much as 40%
Last Value Update: 2016-06-14
Product Description
Warranty

Description

  • AGS12
  • DISCONTINUED BY MANUFACTURER
  • FUSE 1/2AMP 250V FAST ACTING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AGS-1/2
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to AGS-1/2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.04
SKU: 40904505
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.77
SKU: 40904506
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.61
SKU: 40904507
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AGS-1/2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.70
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$652.73
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$827.09
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.19
BOURNS MFUSMD0052
MFUSMD0052

BOURNS

FUSE
Buy Surplus As Low As
CAN$2.61
HARDINGE SG000961002
SG000961002

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.37
FUJI ELECTRIC CR2LS-100
CR2LS-100

FUJI ELECTRIC

FUSE, 100AMP, 250 VAC, SCREW MOUNT, SUPER RAPID FUSE, LOW VOLTAGE
Buy Surplus As Low As
CAN$56.63
IN STOCK!
FUJI ELECTRIC CR2LS-75
CR2LS-75

FUJI ELECTRIC

FUSE, SUPER RAPID, 75 AMP RATED, 250 VAC, 1-1/2 INCH SCREW MOUNT, 11/16 INCH OUTSIDE DIAMETER, 2-1/4 ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.77
LITTELFUSE 230004
230004

LITTELFUSE

4A WITH LEADS
Buy Surplus As Low As
CAN$4.74
LITTELFUSE 251005
251005

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 5A, 125VAC, PICO II SERIES, 125VDC, VERY FAST ACTING ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE 251.062
251.062

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 62 MA, 125 V, PICO II 251 SERIES, 125 V, VERY FAST A ...
Buy Surplus As Low As
CAN$1.71
IN STOCK!
LITTELFUSE 297030
297030

LITTELFUSE

FUSE 30A 32V MINI
Buy Surplus As Low As
CAN$0.76
CONVERTEAM 3ABSB-1-EACH
3ABSB-1-EACH

CONVERTEAM

GEC

FUSE MINATURE 1AMP 250V
Buy Surplus As Low As
CAN$1.79
CEFCO 8AG-30
8AG-30

CEFCO

FUSE, SMALL DIMENSION, 30AMP, 32V, 5/BOX
Buy Surplus As Low As
CAN$11.33
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!