Home
 > 
Components
 > 
Capacitor
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
B1635-2R5226-R

B1635-2R5226-R

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION B1635-2R5226-R
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$46.45
Save as much as 48%
Last Value Update: 2012-11-02
Product Description
Warranty

Description

  • B16352R5226R
  • CAPACITOR SUPER 22F
  • 2.5V
  • 0.04OHM
  • RAD
  • CAPACITANCE:22F
  • CAPACITANCE TOLERANCE:+80
  • -20
  • VOLTAGE RATING:2.5V
  • ESR:0.04OHM
  • CAPACITOR TERMINALS:RADIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #B1635-2R5226-R
CategoryComponents
SubcategoryCapacitor
If you need a specific firmware or series relating to B1635-2R5226-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$40.65
SKU: 32092718
Save Up To CAN$5.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$32.90
SKU: 32092719
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$28.41
SKU: 32092720
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.42
SKU: 32092721
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to B1635-2R5226-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION B1325-2R5106-R
B1325-2R5106-R

EATON CORPORATION

BUSSMANN FUSETRON

CAPACITOR SUPER 10F, 2.5V, - 20 %, + 80 %, RADIAL 13X26
Buy Surplus As Low As
CAN$17.94
IN STOCK!
EATON CORPORATION BA063M80A
BA063M80A

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, HRC, 63A, 550VAC; VOLTAGE RATING VAC:550V; FUSE CURRENT:63A; HRC FUSE CASE STYLE:BOLTED TAG ;R ...
Buy Surplus As Low As
CAN$29.91
SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.43
IN STOCK!
SIEMENS 3NA3810
3NA3810

SIEMENS

FUSE LINK, 3NA SERIES, FAST ACTING, HRC, 25 AMP, 500 VOLT, 2.3 WATT, 25 KA, FRONT INDICATOR, LIVE GR ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
SIEMENS 3NE8715-1
3NE8715-1

SIEMENS

SITOR FUSE LINK, WITH BOLT-ON LINKS, NH000, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$86.00
IN STOCK!
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,207.32
SIEMENS 6SY7000-0AC34
6SY7000-0AC34

SIEMENS

FUSE LINK, *SPARE PART*, 10 A, 250 V
Buy Surplus As Low As
CAN$41.87
IN STOCK!
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.44
SIEMENS 3NA3120
3NA3120

SIEMENS

FUSE LINK, 50 AMP, 120 KA500 VOLT AC, 440 VOLT DC, 4.62 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3352
3NA3352

SIEMENS

FUSE LINK, 315 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3354
3NA3354

SIEMENS

FUSE LINK, 355 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
SIEMENS 3NA3003
3NA3003

SIEMENS

FUSE LINK, LV HRC, NH0, IN: 10 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3ND1814
3ND1814

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 35 A, AM, UN AC: 500 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$39.00
SIEMENS 3NA3-832
3NA3-832

SIEMENS

FUSE LINK, LOW VOLTAGE HRC,125A, 500VAC, 250VDC
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!