Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
BKAGCV7

BKAGCV7

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION BKAGCV7
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$7.65
Save as much as 41%
Last Value Update: 2012-11-02
Product Description
Warranty

Description

  • BKAGCV7
  • FUSE
  • AXIAL
  • 7A
  • 6.3 X 32MM
  • FAST ACTING
  • VOLTAGE RATING VAC:250V
  • FUSE CURRENT:7A
  • BREAKING CAPACITY:200A @ 250VAC / 10KA @ 125VAC
  • FUSE SIZE CODE:3A
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BKAGCV7
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to BKAGCV7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$7.65
SKU: 32123300
Additional quantities available with standard lead time.
96 in UK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.99
SKU: 32123301
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.20
SKU: 32123302
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.73
SKU: 32123303
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BKAGCV7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.24
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.81
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.75
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$540.99
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,602.39
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$668.81
IN STOCK!
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.83
IN STOCK!
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.81
HARDINGE SG000961003
SG000961003

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.34
HARDINGE VL0009610CC04
VL0009610CC04

HARDINGE

FUSE
Buy Surplus As Low As
CAN$8.51
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.46
IN STOCK!
LITTELFUSE 224003
224003

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.73
LITTELFUSE 30707.5
30707.5

LITTELFUSE

FUSE 7.5AMP 32V
Buy Surplus As Low As
CAN$3.78
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.27
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$657.98
Repair Yours
CAN$546.88
IN STOCK!