Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
BKETF315A

BKETF315A

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION BKETF315A
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.14
Save as much as 41%
Last Value Update: 2012-11-02
Product Description
Warranty

Description

  • BKETF315A
  • FUSE
  • TIME DELAY
  • 3.15A
  • VOLTAGE RATING VAC:250V
  • FUSE CURRENT:3.15A
  • BREAKING CAPACITY:35A @ 250VAC
  • FUSE MOUNTING:THROUGH HOLE
  • FUSE CASE STYLE:RADI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BKETF315A
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to BKETF315A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.14
SKU: 32117943
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.68
SKU: 32117944
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.46
SKU: 32117945
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.32
SKU: 32117946
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BKETF315A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION BK/GBB-17-1/2-R
BK/GBB-17-1/2-R

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, CARTRIDGE, 17.5A, 6.3X32MM FST ACT; VOLTAGE RATING VAC:250V; VOLTAGE RATING VDC:125V ...
Buy Surplus As Low As
CAN$17.83
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.73
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.27
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.13
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$756.49
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.81
BOURNS MFUSMD0052
MFUSMD0052

BOURNS

FUSE
Buy Surplus As Low As
CAN$2.60
HARDINGE SG000961001
SG000961001

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.34
HARDINGE SG000961002
SG000961002

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.34
GRIEVE OVENS FS25035
FS25035

GRIEVE OVENS

FUSE
Buy Surplus As Low As
CAN$25.27
GENERAL ELECTRIC CSCOT6
CSCOT6

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE
Buy Surplus As Low As
CAN$89.17
LITTELFUSE 154001
154001

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$4.73
LITTELFUSE 217005
217005

LITTELFUSE

5 AMP 250 VOLT
Buy Surplus As Low As
CAN$1.70
LITTELFUSE 273002
273002

LITTELFUSE

FUSE, 2 AMP, 125 VAC, MICRO, RADIAL, LEAD FREE, SINGLE PIECE, PRICE/EACH
Buy Surplus As Low As
CAN$8.40
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.27
IN STOCK!