CDNF63A3

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION CDNF63A3
EATON CORPORATION CDNF63A3
EATON CORPORATION CDNF63A3
EATON CORPORATION CDNF63A3
EATON CORPORATION CDNF63A3
EATON CORPORATION CDNF63A3
EATON CORPORATION CDNF63A3
EATON CORPORATION CDNF63A3
EATON CORPORATION CDNF63A3
representative photo
click to zoom
Weight: 0.27 kgs
Estimated Value - CAN$373.81
Save as much as 40%
Last Value Update: 2022-06-20
Product Description
Warranty

Description

  • CDNF63A3
  • DISCONTINUED BY MANUFACTURER
  • DISCONNECT SWITCH
  • 80A
  • 600VAC
  • NON-FUSIBLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CDNF63A3
CategoryPanel Accessories
SubcategoryDisconnect Switch
If you need a specific firmware or series relating to CDNF63A3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$284.10
SKU: 20576848
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$246.72
SKU: 20576849
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$224.29
SKU: 20576850
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CDNF63A3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$112.14
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.48
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.43
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.39
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$654.92
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.91
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$118.13
Repair Yours
CAN$250.00
IN STOCK!
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.56
IN STOCK!
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.42
IN STOCK!
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.91
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.89
GENERAL ELECTRIC CSCOT10
CSCOT10

GENERAL ELECTRIC

FUSE 10AMP 250V
Buy Surplus As Low As
CAN$13.31
LITTELFUSE 224250
224250

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$7.61
LITTELFUSE 263004
263004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.52
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.92
CONDUIT AMERICA CA88426
CA88426

CONDUIT AMERICA

1-1/2” 90 DEGNONMETALLIC LIQUID-TIGHT CONDUIT CONNECTORS (GRAY) 5-2 PC. BOXES IN 10 PC. MASTER CARTO ...
Buy Surplus As Low As
CAN$76.26
SUPERIOR RADIANT PRODUCTS CE002
CE002

SUPERIOR RADIANT PRODUCTS

PROBE, IGNITOR PSE-SP6
Buy Surplus As Low As
CAN$31.40
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.31