Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
FRN-5

FRN-5

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION FRN-5
EATON CORPORATION FRN-5
EATON CORPORATION FRN-5
EATON CORPORATION FRN-5 0
EATON CORPORATION FRN-5 1
EATON CORPORATION FRN-5 2
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$22.29
Save as much as 90%
Last Value Update: 2022-08-22
Product Description
Warranty

Description

  • FRN5
  • DISCONTINUED BY MANUFACTURER
  • FUSE
  • FRN SERIES
  • DUAL ELEMENT
  • TIME DELAY
  • 250 VAC
  • CLASS K5
  • 5 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRN-5
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to FRN-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.83
SKU: 399577
Save Up To CAN$4.46!
32 in US

Never Used Radwell Packaging (Surplus)

CAN$14.71
SKU: 399578
Save Up To CAN$7.58!
1 in CAN

Refurbished (Used, Repaired & Tested)

CAN$2.23
SKU: 399579
Save Up To CAN$20.06!
o
Rush Available
33 in US
If you need a specific firmware or series relating to FRN-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FRN-4
FRN-4

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 4 AMP
Buy Surplus As Low As
CAN$2.97
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$111.47
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$46.07
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.72
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,276.67
Repair Yours
CAN$943.35
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$185.78
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.41
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.78
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.97
IN STOCK!
DAITO HP-50
HP-50

DAITO

GENERAL PURPOSE ALARM FUSE, HP SERIES, 5.0 AMP, 250 VOLTS AC/DC, PLUG IN TYPE, ROHS COMPLIANT, 1.5 K ...
Buy Surplus As Low As
CAN$26.48
IN STOCK!
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.62
DAITO PL4150
PL4150

DAITO

FUSE, PL4 SERIES, FAST ACTING, 15 AMP, 125VAC/DC, PLUG-IN TYPE, GENERAL PURPOSE, 1 KA @ 125V
Buy Surplus As Low As
CAN$17.83
COHERENT 51100209
51100209

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.35
FANUC A60L-0001-0183/100AS
A60L-0001-0183/100AS

FANUC

QFS25U-100 100A 250V
Buy Surplus As Low As
CAN$38.64
FUJI ELECTRIC BLA030D
BLA030D

FUJI ELECTRIC

BLA030D, FUSE-LINK, TYPE FOR TELECOMMUNICATION APPLICATIONS
Buy Surplus As Low As
CAN$7.43
IN STOCK!
FUJI ELECTRIC CR6L-50
CR6L-50

FUJI ELECTRIC

FUSE, CR SERIES, 50 AMP, 600 VAC, SUPER RAPID, SEMICONDUCTOR
Buy Surplus As Low As
CAN$38.64
IN STOCK!
LITTELFUSE 0312001.
0312001.

LITTELFUSE

FUSE, CARTRIDGE TYPE, GLASS, FAST ACTING, 1 AMP, 250 VAC, 312 SERIES, (PRICE/EACH)
Buy Surplus As Low As
CAN$0.47
IN STOCK!
LITTELFUSE 273002
273002

LITTELFUSE

FUSE, 2 AMP, 125 VAC, MICRO, RADIAL, LEAD FREE, SINGLE PIECE, PRICE/EACH
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE 30707.5
30707.5

LITTELFUSE

FUSE 7.5AMP 32V
Buy Surplus As Low As
CAN$3.78
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!