Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
FRS-45

FRS-45

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION FRS-45
EATON CORPORATION FRS-45
EATON CORPORATION FRS-45
EATON CORPORATION FRS-45
EATON CORPORATION FRS-45
representative photo
click to zoom
Weight: 0.11 kgs
Estimated Value - CAN$14.77
Save as much as 40%
Last Value Update: 2023-10-20
Product Description
Warranty

Description

  • FRS45
  • DISCONTINUED BY MANUFACTURER
  • FUSE
  • 45 AMPS
  • 600 VOLTS
  • CLASS RK5
  • TIME DELAY
  • DUAL ELEMENT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRS-45
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to FRS-45, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$11.23
SKU: 4746635
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.75
SKU: 4746636
Save Up To CAN$5.02!
9 in US

Refurbished (Used, Repaired & Tested)

CAN$8.86
SKU: 4746637
Save Up To CAN$5.91!
o
Rush Available
25 in US
If you need a specific firmware or series relating to FRS-45, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FRS-4-1/2
FRS-4-1/2

EATON CORPORATION

BUSSMANN FUSETRON

FUSE / TIME DELAY, LASS-K5, 600 V
Buy Surplus As Low As
CAN$42.84
IN STOCK!
EATON CORPORATION FRS-50
FRS-50

EATON CORPORATION

BUSSMANN FUSETRON

TIME DELAY FUSE, DUAL ELEMENT, 50 AMPS, 600 VAC, CLASS K9 FUSE, ALL PURPOSE
Buy Surplus As Low As
CAN$20.68
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$73.86
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.55
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
ALLEN BRADLEY 1763-L16BWA
1763-L16BWA

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, SMALL LOGIC CONTROLLER, MICROLOGIX 1100, 120-240 VAC, (10) 24 VDC DIGI ...
Buy Surplus As Low As
CAN$2,496.59
Repair Yours
CAN$598.80
IN STOCK!
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$150.68
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
ALLEN BRADLEY 1761-L16BWA
1761-L16BWA

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTROLLER, MICROLOGIX 1000, 6 DIGITAL INPUTS, 4 FAST INPUTS, 6 RELAY ...
Buy Surplus As Low As
CAN$1,019.32
Repair Yours
CAN$588.00
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
DAITO PL4150
PL4150

DAITO

FUSE, PL4 SERIES, FAST ACTING, 15 AMP, 125VAC/DC, PLUG-IN TYPE, GENERAL PURPOSE, 1 KA @ 125V
Buy Surplus As Low As
CAN$17.73
CANFIELD 810200031
810200031

CANFIELD

REED SWITCH, 6-24VDC, 0.5AMP, 12W, 8MM
Buy New
CAN$95.00
IN STOCK!
HARDINGE SG000961003
SG000961003

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.27
FUJI ELECTRIC CS5F-150
CS5F-150

FUJI ELECTRIC

SUPER RAPID FUSE, AC500V, 150A, 200KAA
Buy Surplus As Low As
CAN$162.50
IN STOCK!
LITTELFUSE 02173.15
02173.15

LITTELFUSE

FUSE, 3.15A, 250V, CARTRIDGE, GLASS, FAST ACTING, 70A@75VDC INTERRUPTING RATING, 0.0224OHM NOMINAL C ...
Buy Surplus As Low As
CAN$5.64
IN STOCK!
LITTELFUSE 230002
230002

LITTELFUSE

2AMP LEADED SLOW BLOW
Buy Surplus As Low As
CAN$2.58
LITTELFUSE 273002
273002

LITTELFUSE

FUSE, 2 AMP, 125 VAC, MICRO, RADIAL, LEAD FREE, SINGLE PIECE, PRICE/EACH
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE 297030
297030

LITTELFUSE

FUSE 30A 32V MINI
Buy Surplus As Low As
CAN$0.75