Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
FWX-15

FWX-15

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION FWX-15
EATON CORPORATION FWX-15
EATON CORPORATION FWX-15
EATON CORPORATION FWX-15
EATON CORPORATION FWX-15
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$78.30
Save as much as 51%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • FWX15
  • FUSE HIGH SPEED 15AMP 250V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FWX-15
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to FWX-15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$63.52
SKU: 39073530
Save Up To CAN$14.77!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.75
SKU: 39073531
Save Up To CAN$29.55!
o
Rush Available
10 in CAN

Never Used Radwell Packaging (Surplus)

CAN$42.84
SKU: 39073532
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 39073533
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FWX-15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.68
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.68
DAITO HP-50
HP-50

DAITO

GENERAL PURPOSE ALARM FUSE, HP SERIES, 5.0 AMP, 250 VOLTS AC/DC, PLUG IN TYPE, ROHS COMPLIANT, 1.5 K ...
Buy Surplus As Low As
CAN$26.33
IN STOCK!
DAITO MP-16
MP-16

DAITO

FUSE, FAST BLOW, ALARM, 1.6 AMP, 125 V, DARK GREEN
Buy Surplus As Low As
CAN$13.15
IN STOCK!
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.61
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.43
IN STOCK!
FUJI ELECTRIC CR6L-50
CR6L-50

FUJI ELECTRIC

FUSE, CR SERIES, 50 AMP, 600 VAC, SUPER RAPID, SEMICONDUCTOR
Buy Surplus As Low As
CAN$38.41
IN STOCK!
LITTELFUSE 225008
225008

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.13
LITTELFUSE 230002
230002

LITTELFUSE

2AMP LEADED SLOW BLOW
Buy Surplus As Low As
CAN$2.58
LITTELFUSE 251003
251003

LITTELFUSE

FUSE PICO 3A 125V
Buy Surplus As Low As
CAN$0.85
LITTELFUSE 251005
251005

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 5A, 125VAC, PICO II SERIES, 125VDC, VERY FAST ACTING ...
Buy Surplus As Low As
CAN$8.33
IN STOCK!
LITTELFUSE 263002
263002

LITTELFUSE

FUSE PICO II 2A 250V AXIAL
Buy Surplus As Low As
CAN$1.32
HONEYWELL 2TL1-5
2TL1-5

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, TOGGLE, DPDT, 10A, 277V, SWITCH OPERATION:(ON)-OFF-ON, CONTACT CONFIGURATION:DP ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
YOKOGAWA 250 301 NDND
250 301 NDND

YOKOGAWA

PANEL METER 15-0-15AMP DC
Buy Surplus As Low As
CAN$36.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!