Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
KBH-60

KBH-60

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION KBH-60
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$41.36
Save as much as 43%
Last Value Update: 2016-01-05
Product Description
Warranty

Description

  • KBH60
  • FUSE 60AMP 500V VERY FAST ACTING RECIFIER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KBH-60
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to KBH-60, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$38.41
SKU: 4740667
Save Up To CAN$2.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.55
SKU: 4740668
Save Up To CAN$11.82!
o
Rush Available
2 in CAN
4 in US

Never Used Radwell Packaging (Surplus)

CAN$26.59
SKU: 4740669
Save Up To CAN$14.77!
10 in US

Refurbished (Used, Repaired & Tested)

CAN$23.64
SKU: 4740670
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KBH-60, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION KBH-500
KBH-500

EATON CORPORATION

BUSSMANN FUSETRON

KBH-500 FUSE, 500A, KBH, RECTIFIER FUSE, FAST ACTING, 500V, 500 AMP
Buy Surplus As Low As
CAN$143.30
IN STOCK!
EATON CORPORATION KDM
KDM

EATON CORPORATION

BUSSMANN

FUSE CABLE LIMITER 600V INTERRUPT RATING 200KA
Buy Surplus As Low As
CAN$272.00
IN STOCK!
BANNER ENGINEERING SM312WQD
SM312WQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, DIFFUSE, MINI-BEAM, RANGE: 130 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR, 1 NPN / 1 ...
Buy Surplus As Low As
CAN$146.25
IN STOCK!
BANNER ENGINEERING SM31EQD
SM31EQD

BANNER ENGINEERING

PHOTOELECTRIC EMITTER, MINI-BEAM, 3-METER RANGE, 10/30 VDC, EURO M12, 4-PIN, INTEGRAL QD, INFRARED L ...
Buy Surplus As Low As
CAN$92.59
IN STOCK!
BANNER ENGINEERING SM31RQD
SM31RQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM SERIES, RECEIVER, 3 METER RANGE, 10-30 VDC INPUT, BIPOLAR OUTPUT, 1 ...
Buy Surplus As Low As
CAN$81.25
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.26
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$150.68
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.27
IN STOCK!
DAITO PL4100
PL4100

DAITO

ALARM FUSE, FAST ACTING, PL4 SERIES, 10AMP, 124VAC/DC, PLUG-IN TYPE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$26.59
IN STOCK!
HARDINGE SG000961005
SG000961005

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.27
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.43
IN STOCK!
FLUKE 803293
803293

FLUKE

FUSE ONLY, REPLACEMENT, 11A ; BLOW CHARACTERISTIC:-; FUSE CURRENT:11A; VOLTAGE RATING VAC:1KV; FUSE ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.45
LINDNER 16D27
16D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$11.27
LITTELFUSE 0225.500
0225.500

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, 500MA, 250V, 5X15 MM, GLASS
Buy Surplus As Low As
CAN$1.55
IN STOCK!
LITTELFUSE 230002
230002

LITTELFUSE

2AMP LEADED SLOW BLOW
Buy Surplus As Low As
CAN$2.58
LITTELFUSE 239.250
239.250

LITTELFUSE

CARTRIDGE GLASS FUSE, 25 AMP, 250 V, 5 X 20 MM, TIME LAG, (SLO - BLO)
Buy Surplus As Low As
CAN$3.86
IN STOCK!