Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
MDL-12A

MDL-12A

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION MDL-12A
EATON CORPORATION MDL-12A
EATON CORPORATION MDL-12A
EATON CORPORATION MDL-12A 0
EATON CORPORATION MDL-12A 1
EATON CORPORATION MDL-12A 2
representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - CAN$8.92
Save as much as 40%
Last Value Update: 2019-11-27
Product Description
Warranty

Description

  • MDL12A
  • DISCONTINUED BY MANUFACTURER
  • FUSE
  • GLASS CARTRIDGE
  • 12A
  • 250VAC
  • TIME DELAY
  • 6.3X32MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MDL-12A
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to MDL-12A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.78
SKU: 21376968
Save Up To CAN$2.14!
o
Rush Available
40 in US

Never Used Radwell Packaging (Surplus)

CAN$5.89
SKU: 21376969
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.35
SKU: 21376970
Save Up To CAN$3.57!
o
Rush Available
100+ in US
If you need a specific firmware or series relating to MDL-12A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION MDL-1/4-R
MDL-1/4-R

EATON CORPORATION

BUSSMANN EDISON FUSE

CARTRIDGE FUSE, MDL SERIES, GLASS TUBE, TIME DELAY/ SLOW BLOW, 250 V, 35 A
Buy Surplus As Low As
CAN$1.37
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.64
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.90
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.50
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.75
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.72
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.51
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.41
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$222.94
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1492-N37
1492-N37

ALLEN BRADLEY

TERMINAL BLOCK END BARRIER, SINGLE CIRCUIT FUSE, FOR ISOLATION BLOCKS, BLACK
Buy New
CAN$2.97
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.17
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.48
IN STOCK!
HARDINGE VL0009610CC04
VL0009610CC04

HARDINGE

FUSE
Buy Surplus As Low As
CAN$8.51
FANUC A60L-0001-0046#5.0
A60L-0001-0046#5.0

FANUC

FUSE, FUSE 5.0 AMP (DAITO), MP50, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$22.29
IN STOCK!
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.46
IN STOCK!
LITTELFUSE 02173.15
02173.15

LITTELFUSE

FUSE, 3.15A, 250V, CARTRIDGE, GLASS, FAST ACTING, 70A@75VDC INTERRUPTING RATING, 0.0224OHM NOMINAL C ...
Buy Surplus As Low As
CAN$5.67
IN STOCK!
LITTELFUSE 251003
251003

LITTELFUSE

FUSE PICO 3A 125V
Buy Surplus As Low As
CAN$0.85
LITTELFUSE 263002
263002

LITTELFUSE

FUSE PICO II 2A 250V AXIAL
Buy Surplus As Low As
CAN$1.32
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!