Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
PVCF80RN

PVCF80RN

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION PVCF80RN
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$214.00
Save as much as 51%
Last Value Update: 2019-05-09
Product Description
Warranty

Description

  • PVCF80RN
  • (PRICE/EA) FUSE
  • FAST ACTING
  • 80A
  • 600VDC
  • PRODUCT RANGE:CUBEFUSE SERIES
  • FUSE CURRENT:80A
  • VOLTAGE RATING VAC:600VAC
  • VOLTAGE RATING VDC:600VDC
  • FUSE SIZE METRIC:76.45MM X 25.4MM X 32MM
  • FUSE SIZE IMPERIAL:3.01 X 1 X 1.26 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PVCF80RN
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to PVCF80RN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$173.00
SKU: 38256104
Non-Cancelable/Non-Returnable
Save Up To CAN$41.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$132.00
SKU: 38256105
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$115.00
SKU: 38256106
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$104.00
SKU: 38256107
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PVCF80RN, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION PVCF70RN
PVCF70RN

EATON CORPORATION

BUSSMANN FUSETRON

PHOTOVOLTAIC CF 70A NON-INDICATION
Buy Surplus As Low As
CAN$104.00
EATON CORPORATION PVCF90RN
PVCF90RN

EATON CORPORATION

BUSSMANN FUSETRON

(PRICE/EA) FUSE, FAST ACTING, 90A, 600VDC; PRODUCT RANGE:CUBEFUSE SERIES; FUSE CURRENT:90A; VOLTAGE ...
Buy Surplus As Low As
CAN$104.00
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$323.38
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.41
IN STOCK!
DAITO PL4150
PL4150

DAITO

FUSE, PL4 SERIES, FAST ACTING, 15 AMP, 125VAC/DC, PLUG-IN TYPE, GENERAL PURPOSE, 1 KA @ 125V
Buy Surplus As Low As
CAN$17.88
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.81
FANUC A60L-0001-0046#5.0
A60L-0001-0046#5.0

FANUC

FUSE, FUSE 5.0 AMP (DAITO), MP50, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$22.35
IN STOCK!
GENERAL ELECTRIC CSCOT3
CSCOT3

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.39
LINDNER 16D27
16D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$11.37
LITTELFUSE 0225.500
0225.500

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, 500MA, 250V, 5X15 MM, GLASS
Buy Surplus As Low As
CAN$1.56
IN STOCK!
LITTELFUSE 230004
230004

LITTELFUSE

4A WITH LEADS
Buy Surplus As Low As
CAN$4.74
LITTELFUSE 239001
239001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, TIME DELAY, 1A, 250V, GLASS, 5X20 MM
Buy Surplus As Low As
CAN$0.94
IN STOCK!
LITTELFUSE 263015
263015

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.52
LITTELFUSE 312005
312005

LITTELFUSE

FUSE, 5AMP, 250V, MODEL 312
Buy Surplus As Low As
CAN$2.28
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!