Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
S506 160MA

S506 160MA

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION S506 160MA
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.07
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • S506160MA
  • (PRICE/EA) FUSE
  • ANTISURGE
  • 160MA
  • BLOW CHARACTERISTIC:TIME DELAY
  • FUSE CURRENT:160MA
  • VOLTAGE RATING VAC:250V
  • FUSE SIZE METRIC:5MM X 20MM
  • FUSE SIZE IMPERIAL:-
  • PRODUCT RANGE:S506 SERIES
  • BREAKING CAPACITY CURRENT AC:35A
  • SVHC:NO SVHC ROHS COMPLIANT: YE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #S506 160MA
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to S506 160MA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.96
SKU: 38256128
Save Up To CAN$0.11!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.75
SKU: 38256129
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.65
SKU: 38256130
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.59
SKU: 38256131
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to S506 160MA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION S501630
S501630

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$0.56
EATON CORPORATION S506-200MA
S506-200MA

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, CARTRIDGE, TIME DELAY, 200 MA, 250 V, 5MM X 20MM, S506, (PRICE/EA) FUSE,
Buy Surplus As Low As
CAN$0.69
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
DAITO FNA3
FNA3

DAITO

FUSE
Buy Surplus As Low As
CAN$4.70
GENERAL ELECTRIC 218A4530P6
218A4530P6

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.25
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.61
FUJI ELECTRIC CS5F-150
CS5F-150

FUJI ELECTRIC

SUPER RAPID FUSE, AC500V, 150A, 200KAA
Buy Surplus As Low As
CAN$162.50
IN STOCK!
GENERAL ELECTRIC CSCOT3
CSCOT3

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.25
LINDNER 16D27
16D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$11.27
LITTELFUSE 218.063
218.063

LITTELFUSE

6.3A 250V 5X20 MM
Buy Surplus As Low As
CAN$6.58
LITTELFUSE 224250
224250

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$7.52
LITTELFUSE 273.250
273.250

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 250 MA, 125 V, MICRO 273 SERIES, 125 V, VERY FAST AC ...
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE 297030
297030

LITTELFUSE

FUSE 30A 32V MINI
Buy Surplus As Low As
CAN$0.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!