Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
S506 250MA

S506 250MA

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION S506 250MA
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$1.16
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • S506250MA
  • (PRICE/EA) FUSE
  • ANTISURGE
  • 0.25A
  • 5X20MM
  • GLASS
  • BLOW CHARACTERISTIC:TIME DELAY
  • FUSE CURRENT:250MA
  • VOLTAGE RATING VAC:250V
  • FUSE SIZE METRIC:5MM X 20MM
  • FUSE SIZE IMPERIAL:-
  • PRODUCT RANGE:S506 SERIES
  • BREAKING CAPACITY CURRENT AC:35A
  • ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #S506 250MA
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to S506 250MA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.04
SKU: 38256136
Save Up To CAN$0.12!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.81
SKU: 38256137
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.71
SKU: 38256138
Save Up To CAN$0.48!
22 in UK

Refurbished (Used, Repaired & Tested)

CAN$0.64
SKU: 38256139
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to S506 250MA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION S506-200MA
S506-200MA

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, CARTRIDGE, TIME DELAY, 200 MA, 250 V, 5MM X 20MM, S506, (PRICE/EA) FUSE,
Buy Surplus As Low As
CAN$0.70
IN STOCK!
EATON CORPORATION S506-315MA
S506-315MA

EATON CORPORATION

BUSSMANN FUSETRON

(PRICE/EA) FUSE, ANTISURGE, 315MA; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:315MA; VOLTAGE RATIN ...
Buy Surplus As Low As
CAN$0.43
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$25.27
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$11.95
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.71
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.27
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.58
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$756.49
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$99.58
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.83
IN STOCK!
GENERAL ELECTRIC 218A4530P13
218A4530P13

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$11.34
GENERAL ELECTRIC 218A4530P6
218A4530P6

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.35
LINDNER 20D27
20D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$13.23
LITTELFUSE 0312001.
0312001.

LITTELFUSE

FUSE, CARTRIDGE TYPE, GLASS, FAST ACTING, 1 AMP, 250 VAC, 312 SERIES, (PRICE/EACH)
Buy Surplus As Low As
CAN$0.47
IN STOCK!
LITTELFUSE 224002
224002

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.73
IN STOCK!
LITTELFUSE 251003
251003

LITTELFUSE

FUSE PICO 3A 125V
Buy Surplus As Low As
CAN$0.85
LITTELFUSE 273002
273002

LITTELFUSE

FUSE, 2 AMP, 125 VAC, MICRO, RADIAL, LEAD FREE, SINGLE PIECE, PRICE/EACH
Buy Surplus As Low As
CAN$8.40
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!