Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
S506-315MA

S506-315MA

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION S506-315MA
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.77
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • S506315MA
  • (PRICE/EA) FUSE
  • ANTISURGE
  • 315MA
  • BLOW CHARACTERISTIC:TIME DELAY
  • FUSE CURRENT:315MA
  • VOLTAGE RATING VAC:250V
  • FUSE SIZE METRIC:5MM X 20MM
  • FUSE SIZE IMPERIAL:-
  • PRODUCT RANGE:S506 SERIES
  • BREAKING CAPACITY CURRENT AC:35A
  • SVHC:NO SVHC ROHS COMPLIANT: YE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #S506-315MA
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to S506-315MA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$0.70
SKU: 38256140
Save Up To CAN$0.08!
Additional quantities available with standard lead time.
11 in UK

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.54
SKU: 38256141
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.47
SKU: 38256142
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.43
SKU: 38256143
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to S506-315MA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION S506 250MA
S506 250MA

EATON CORPORATION

BUSSMANN FUSETRON

(PRICE/EA) FUSE, ANTISURGE, 0.25A, 5X20MM, GLASS; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:250MA ...
Buy Surplus As Low As
CAN$0.70
IN STOCK!
EATON CORPORATION S506 400MA
S506 400MA

EATON CORPORATION

BUSSMANN FUSETRON

(PRICE/EA) FUSE, ANTISURGE, 400MA; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:400MA; VOLTAGE RATIN ...
Buy Surplus As Low As
CAN$0.28
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.68
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.58
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$11.88
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.41
IN STOCK!
DAITO HP70K
HP70K

DAITO

HP FUSE, FAST ACTING, 7.0A AMPERAGE RATING, 250 VAC, INTERRUPT RATING 1.5KA @ 250V, .35 IN X .8 IN X ...
Buy Surplus As Low As
CAN$33.98
IN STOCK!
DAITO MP-16
MP-16

DAITO

FUSE, FAST BLOW, ALARM, 1.6 AMP, 125 V, DARK GREEN
Buy Surplus As Low As
CAN$13.15
IN STOCK!
GENERAL ELECTRIC 218A4530P13
218A4530P13

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$11.27
HARDINGE SG000961005
SG000961005

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.27
HARDINGE VL0009610CC04
VL0009610CC04

HARDINGE

FUSE
Buy Surplus As Low As
CAN$8.46
GRIEVE OVENS FS25030
FS25030

GRIEVE OVENS

FUSE
Buy Surplus As Low As
CAN$8.46
LITTELFUSE 226315
226315

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.58
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!