Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
XL50F800A

XL50F800A

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION XL50F800A
EATON CORPORATION XL50F800A
EATON CORPORATION XL50F800A
EATON CORPORATION XL50F800A
representative photo
click to zoom
Weight: 0.63 kgs
Estimated Value - CAN$1,398.98
Save as much as 40%
Last Value Update: 2024-11-19
Product Description
Warranty

Description

  • XL50F800A
  • DISCONTINUED BY MANUFACTURER
  • FUSE
  • 800A
  • XL50F
  • SEMICONDUCTOR
  • FAST ACTING
  • 500V
  • 800 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #XL50F800A
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to XL50F800A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,063.63
SKU: 87166969
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$924.77
SKU: 87166970
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$840.57
SKU: 87166971
Save Up To CAN$558.41!
o
Rush Available
6 in US
If you need a specific firmware or series relating to XL50F800A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION XL50F350A
XL50F350A

EATON CORPORATION

BUSSMANN FUSETRON

SEMI - CONDUCTOR FUSE, 500 VAC, 350 AMP, BRUSH
Buy Surplus As Low As
CAN$1,029.66
IN STOCK!
EATON CORPORATION XLM-62R1137-R
XLM-62R1137-R

EATON CORPORATION

BUSSMANN FUSETRON

CAP MODULE, 130F, 62.1V, XLM
Buy Surplus As Low As
CAN$5,468.85
Repair Yours
CAN$3,952.50
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.68
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.18
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$39.89
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$116.70
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$221.59
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 22A-D2P3N104
22A-D2P3N104

ALLEN BRADLEY

AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 4, 480 VAC, 3 PHASE, 2.3 AMP, 0.75 KW / 1 HP, PANEL MOUNT ...
Buy Surplus As Low As
CAN$932.90
Repair Yours
CAN$630.00
IN STOCK!
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.64
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.27
IN STOCK!
HARDINGE SG000961006
SG000961006

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC CS5F-150
CS5F-150

FUJI ELECTRIC

SUPER RAPID FUSE, AC500V, 150A, 200KAA
Buy Surplus As Low As
CAN$162.50
IN STOCK!
FUJI ELECTRIC FCK260
FCK260

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 60 AMP, 500 VAC, 600 VDC
Buy Surplus As Low As
CAN$31.02
IN STOCK!
GENERAL ELECTRIC CSCOT3
CSCOT3

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.25
LITTELFUSE 225006
225006

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 239125
239125

LITTELFUSE

1.25A 5X20MM
Buy Surplus As Low As
CAN$3.29
LITTELFUSE 251005
251005

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 5A, 125VAC, PICO II SERIES, 125VDC, VERY FAST ACTING ...
Buy Surplus As Low As
CAN$8.33
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61