Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
0402ESDA-MLP1

0402ESDA-MLP1

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 0402ESDA-MLP1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.35
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 0402ESDAMLP1
  • (PRICE/TC) ESD SUPPRESSOR
  • 35V
  • 0402
  • SMD
  • CLAMPING VOLTAGE VC MAX:35V
  • DIODE CASE STYLE:0402
  • NO. OF PINS:2PINS
  • OPERATING VOLTAGE:30V
  • POWER DISSIPATION PD:-
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #0402ESDA-MLP1
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 0402ESDA-MLP1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.32
SKU: 176172473
Save Up To CAN$0.04!
Must Purchase Minimum Quantity Of 130
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.24
SKU: 176172474
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.21
SKU: 176172475
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.19
SKU: 176172476
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 0402ESDA-MLP1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION TR7755BK-BOX
TR7755BK-BOX

EATON CORPORATION

ARROW HART

USB 3.1A DUPLEX RECP 15A 12
Buy Surplus As Low As
CAN$62.59
EATON CORPORATION 0603ESDA2-TR2
0603ESDA2-TR2

EATON CORPORATION

BUSSMANN

(PRICE/TC) DIODE, ESD PROTECTION, 60V, 0.1PF; CLAMPING VOLTAGE VC MAX:60V; DIODE CASE STYLE:0603; NO ...
Buy Surplus As Low As
CAN$0.18
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$6.00
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.61
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.37
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.75
IN STOCK!
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$18.97
IN STOCK!
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,208.55
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,609.43
IN STOCK!
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,090.86
Repair Yours
CAN$806.83
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$827.09
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.47
IN STOCK!
LITTELFUSE 224001
224001

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.74
LITTELFUSE 224003
224003

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.74
LITTELFUSE 263015
263015

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.52
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!