Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
13195-420-ZQR

13195-420-ZQR

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 13195-420-ZQR
representative photo
click to zoom
Weight: 0.30 kgs
Estimated Value - CAN$228.98
Save as much as 40%
Last Value Update: 2007-02-12
Product Description
Warranty

Description

  • 13195420ZQR
  • DISCONTINUED BY MANUFACTURER
  • FUSE HOLDER 60AMP 2POLE 240V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #13195-420-ZQR
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to 13195-420-ZQR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$174.32
SKU: 26213435
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$152.16
SKU: 26213436
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$137.39
SKU: 26213437
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 13195-420-ZQR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 16021-1
16021-1

EATON CORPORATION

BUSSMANN

POWER DISTRIBUTION BLOCK 3POLE
Buy Surplus As Low As
CAN$75.34
EATON CORPORATION 13595-426-FQR
13595-426-FQR

EATON CORPORATION

BUSSMANN

FUSE HOLDER 60AMP 2POLE 240V
Buy Surplus As Low As
CAN$221.59
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.58
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.26
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
ALLEN BRADLEY X-276121
X-276121

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$25.11
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
DAITO HP-50
HP-50

DAITO

GENERAL PURPOSE ALARM FUSE, HP SERIES, 5.0 AMP, 250 VOLTS AC/DC, PLUG IN TYPE, ROHS COMPLIANT, 1.5 K ...
Buy Surplus As Low As
CAN$26.33
IN STOCK!
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.58
HARDINGE SG000961003
SG000961003

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.27
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC FCK260
FCK260

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 60 AMP, 500 VAC, 600 VDC
Buy Surplus As Low As
CAN$31.02
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.45
LITTELFUSE 02173.15
02173.15

LITTELFUSE

FUSE, 3.15A, 250V, CARTRIDGE, GLASS, FAST ACTING, 70A@75VDC INTERRUPTING RATING, 0.0224OHM NOMINAL C ...
Buy Surplus As Low As
CAN$5.64
IN STOCK!
LITTELFUSE 225006
225006

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!