Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
13595-426-FQR

13595-426-FQR

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 13595-426-FQR
representative photo
click to zoom
Weight: 0.57 kgs
Estimated Value - CAN$369.32
Save as much as 40%
Last Value Update: 2007-02-12
Product Description
Warranty

Description

  • 13595426FQR
  • DISCONTINUED BY MANUFACTURER
  • FUSE HOLDER 60AMP 2POLE 240V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #13595-426-FQR
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to 13595-426-FQR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$280.68
SKU: 26213439
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$243.75
SKU: 26213440
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$221.59
SKU: 26213441
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 13595-426-FQR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 13195-420-ZQR
13195-420-ZQR

EATON CORPORATION

BUSSMANN

FUSE HOLDER 60AMP 2POLE 240V
Buy Surplus As Low As
CAN$137.39
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,693.18
IN STOCK!
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.35
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.49
IN STOCK!
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ASEA BROWN BOVERI CEF80A175KVA
CEF80A175KVA

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$790.34
Repair Yours
CAN$580.02
DAITO MP-16
MP-16

DAITO

FUSE, FAST BLOW, ALARM, 1.6 AMP, 125 V, DARK GREEN
Buy Surplus As Low As
CAN$13.15
IN STOCK!
LITTELFUSE 0225.500
0225.500

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, 500MA, 250V, 5X15 MM, GLASS
Buy Surplus As Low As
CAN$1.55
IN STOCK!
LITTELFUSE 239002XEP
239002XEP

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.11
LITTELFUSE 263015
263015

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.50
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
ASCO ECI-L8040-G022-120
ECI-L8040-G022-120

ASCO

SOLENOID VALVE 110/120VAC 10.1
Buy Surplus As Low As
CAN$113.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!