Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
15HCL-175E

15HCL-175E

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 15HCL-175E
representative photo
click to zoom
Weight: 6.80 kgs
Estimated Value - CAN$6,861.00
Save as much as 55%
Last Value Update: 2019-05-09
Product Description
Warranty

Description

  • 15HCL175E
  • (PRICE/EA) FUSE HCL 15.5KV MAX 175E
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #15HCL-175E
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 15HCL-175E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,145.00
SKU: 62400113
Non-Cancelable/Non-Returnable
Save Up To CAN$1,716.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3,911.00
SKU: 62400114
Save Up To CAN$2,950.00!
o
Rush Available
1 in CAN

Never Used Radwell Packaging (Surplus)

CAN$3,396.00
SKU: 62400115
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,087.00
SKU: 62400116
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 15HCL-175E, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 15HCL-15E
15HCL-15E

EATON CORPORATION

BUSSMANN

HCL CLIP MOUNT FUSE 15KV 15A
Buy Surplus As Low As
CAN$2,132.00
EATON CORPORATION 15HCL-200E
15HCL-200E

EATON CORPORATION

BUSSMANN

FUSE HCL 15KV 200E
Buy Surplus As Low As
CAN$3,087.00
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.90
LITTELFUSE 361004
361004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.38
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.91
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.35
GENERAL ELECTRIC 278A2179YLP1
278A2179YLP1

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$29.91
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.68
FUJI ELECTRIC FCK260
FCK260

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 60 AMP, 500 VAC, 600 VDC
Buy Surplus As Low As
CAN$31.40
IN STOCK!
HONEYWELL 46182886502
46182886502

HONEYWELL

FUSE
Buy Surplus As Low As
CAN$46.35
LITTELFUSE 21616
21616

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$3.33
LITTELFUSE 224250
224250

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$7.61
LITTELFUSE 239106
239106

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.33
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE 30707.5
30707.5

LITTELFUSE

FUSE 7.5AMP 32V
Buy Surplus As Low As
CAN$3.80
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.31
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!