Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
170M3245

170M3245

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 170M3245
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,039.53
Save as much as 66%
Last Value Update: 2024-10-23
Product Description
Warranty

Description

  • 170M3245
  • (PRICE/EA) FUSE 250A 1250V 1*KN/110 AR CU
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #170M3245
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 170M3245, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,170.78
SKU: 130189724
Save Up To CAN$868.74!
Must Purchase Minimum Quantity Of 6
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$891.17
SKU: 130189725
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$773.05
SKU: 130189726
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$702.77
SKU: 130189727
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 170M3245, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION TB200-05B
TB200-05B

EATON CORPORATION

BUSSMANN

BARRIER BLOCK
Buy Surplus As Low As
CAN$17.94
EATON CORPORATION 170M3440
170M3440

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE 80A 1250V 1*BKN/80 AR CU
Buy Surplus As Low As
CAN$672.86
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.90
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.39
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$897.15
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$100.18
DAITO MP-16
MP-16

DAITO

FUSE, FAST BLOW, ALARM, 1.6 AMP, 125 V, DARK GREEN
Buy Surplus As Low As
CAN$13.31
IN STOCK!
DAITO PL4100
PL4100

DAITO

ALARM FUSE, FAST ACTING, PL4 SERIES, 10AMP, 124VAC/DC, PLUG-IN TYPE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$26.91
IN STOCK!
COHERENT 51100209
51100209

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.45
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.68
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.94
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.86
IN STOCK!
FUJI ELECTRIC FCK260
FCK260

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 60 AMP, 500 VAC, 600 VDC
Buy Surplus As Low As
CAN$31.40
IN STOCK!
LITTELFUSE 224003
224003

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.75
LITTELFUSE 239001
239001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, TIME DELAY, 1A, 250V, GLASS, 5X20 MM
Buy Surplus As Low As
CAN$0.94
IN STOCK!
LITTELFUSE 251002
251002

LITTELFUSE

FUSE 2AMP 125V FAST ACTING SUBMINIATURE
Buy Surplus As Low As
CAN$2.14
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!