Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
24KVFFMSJ40A

24KVFFMSJ40A

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 24KVFFMSJ40A
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,918.97
Save as much as 57%
Last Value Update: 2023-06-30
Product Description
Warranty

Description

  • 24KVFFMSJ40A
  • BRUSH 40 E 24KV DIN
  • PANEL ACCESSORIES
  • FUSE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #24KVFFMSJ40A
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 24KVFFMSJ40A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,370.91
SKU: 210910039
Save Up To CAN$548.07!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,042.95
SKU: 210910978
Save Up To CAN$876.02!
o
Rush Available
2 in CAN

Never Used Radwell Packaging (Surplus)

CAN$905.57
SKU: 210911488
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$822.84
SKU: 210911895
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 24KVFFMSJ40A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 17.5SDLSJ40
17.5SDLSJ40

EATON CORPORATION

BUSSMANN

BRUSH 40 A 17.5KV DIN, PANEL ACCESSORIES, FUSE
Buy Surplus As Low As
CAN$1,190.68
IN STOCK!
EATON CORPORATION ANR35
ANR35

EATON CORPORATION

BUSSMANN

BUSSMANN 35A 125 VAC FORKLIFT, PANEL ACCESSORIES, FUSE
Buy Surplus As Low As
CAN$23.64
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.05
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.30
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.55
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.94
IN STOCK!
DAITO MP-16
MP-16

DAITO

FUSE, FAST BLOW, ALARM, 1.6 AMP, 125 V, DARK GREEN
Buy Surplus As Low As
CAN$13.15
IN STOCK!
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.45
LITTELFUSE 230004
230004

LITTELFUSE

4A WITH LEADS
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 251.062
251.062

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 62 MA, 125 V, PICO II 251 SERIES, 125 V, VERY FAST A ...
Buy Surplus As Low As
CAN$1.69
IN STOCK!
LITTELFUSE 263015
263015

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.50
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!