Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
24SFMSJ40

24SFMSJ40

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 24SFMSJ40
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,930.62
Save as much as 57%
Last Value Update: 2023-06-30
Product Description
Warranty

Description

  • 24SFMSJ40
  • BRUSH 40 A 24KV DIN
  • PANEL ACCESSORIES
  • FUSE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #24SFMSJ40
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 24SFMSJ40, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,379.22
SKU: 210910007
Save Up To CAN$551.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,049.28
SKU: 210910872
Save Up To CAN$881.34!
o
Rush Available
1 in CAN

Never Used Radwell Packaging (Surplus)

CAN$911.06
SKU: 210911547
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$827.83
SKU: 210912106
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 24SFMSJ40, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 24SDMSJ25
24SDMSJ25

EATON CORPORATION

BUSSMANN

BRUSH 25 A 24KV DIN, PANEL ACCESSORIES, FUSE
Buy Surplus As Low As
CAN$471.14
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$322.51
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.38
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.27
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$147.14
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.16
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.85
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.17
DAITO HM10
HM10

DAITO

FUSE, 1A 250V, RADIAL, PLUG-IN PC MOUNT, 5MM
Buy Surplus As Low As
CAN$22.29
IN STOCK!
GRIEVE OVENS FS25030
FS25030

GRIEVE OVENS

FUSE
Buy Surplus As Low As
CAN$8.51
FUJI ELECTRIC FCK260
FCK260

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 60 AMP, 500 VAC, 600 VDC
Buy Surplus As Low As
CAN$31.21
GENERAL ELECTRIC CSCOT10
CSCOT10

GENERAL ELECTRIC

FUSE 10AMP 250V
Buy Surplus As Low As
CAN$13.23
LITTELFUSE 230004
230004

LITTELFUSE

4A WITH LEADS
Buy Surplus As Low As
CAN$4.73
LITTELFUSE 239.250
239.250

LITTELFUSE

CARTRIDGE GLASS FUSE, 25 AMP, 250 V, 5 X 20 MM, TIME LAG, (SLO - BLO)
Buy Surplus As Low As
CAN$3.88
IN STOCK!
LITTELFUSE 251010
251010

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.66
ASEA BROWN BOVERI XT4HU3025AYG000XXX
XT4HU3025AYG000XXX

ASEA BROWN BOVERI

2P 65KA CB TMF-PHASE, CIRCUIT BREAKER, MOLDED CASE CIRCUIT BREAKER
Buy Surplus As Low As
CAN$1,365.85
Repair Yours
CAN$915.60
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!