Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
35NHC00G

35NHC00G

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 35NHC00G
EATON CORPORATION 35NHC00G
EATON CORPORATION 35NHC00G 0
EATON CORPORATION 35NHC00G 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$134.57
Save as much as 40%
Last Value Update: 2022-01-27
Product Description
Warranty

Description

  • 35NHC00G
  • DISCONTINUED BY MANUFACTURER
  • FUSE
  • CENTER BLADED
  • OPERATING CLASS GL/GG
  • 35AMP
  • 500VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #35NHC00G
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 35NHC00G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$103.17
SKU: 11051302
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$89.72
SKU: 11051303
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$80.74
SKU: 11051304
Save Up To CAN$53.83!
o
Rush Available
1 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 35NHC00G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CH30J3I
CH30J3I

EATON CORPORATION

BUSSMANN

FUSE HOLDER, CLASS J, 30AMP, 3 POLE, 600VAC, NEON LAMP INDICATOR, DIN RAIL, THERMOPLASTIC HOUSING
Buy Surplus As Low As
CAN$98.00
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$19.03
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.83
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.91
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$654.92
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,094.53
Repair Yours
CAN$809.54
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$829.87
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.44
DAITO PL4150
PL4150

DAITO

FUSE, PL4 SERIES, FAST ACTING, 15 AMP, 125VAC/DC, PLUG-IN TYPE, GENERAL PURPOSE, 1 KA @ 125V
Buy Surplus As Low As
CAN$17.94
BOURNS MFUSMD0052
MFUSMD0052

BOURNS

FUSE
Buy Surplus As Low As
CAN$2.62
FUJI ELECTRIC FCK260
FCK260

FUJI ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 60 AMP, 500 VAC, 600 VDC
Buy Surplus As Low As
CAN$31.40
IN STOCK!
LITTELFUSE 235600
235600

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.67
LITTELFUSE 251003
251003

LITTELFUSE

FUSE PICO 3A 125V
Buy Surplus As Low As
CAN$0.86
BURKERT 126140
126140

BURKERT

SOLENOID VALVE 3WAY NC 1/4INCH 230V 50HZ
Buy Surplus As Low As
CAN$76.26
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.31
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!