Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
5674-01

5674-01

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 5674-01
EATON CORPORATION 5674-01
EATON CORPORATION 5674-01 0
EATON CORPORATION 5674-01 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.06
Save as much as 46%
Last Value Update: 2019-05-09
Product Description
Warranty

Description

  • 567401
  • FUSETRON
  • FUSE CLIP
  • 7MM
  • PCB MOUNT
  • FUSE HOLDER TYPE:CARTRIDGE FUSE CLIP
  • NO. OF FUSES:1
  • FUSE SIZE HELD:9/32"
  • SERIES:5000
  • FUSE SIZE:9/32 "
  • BODY MATERIAL:BE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5674-01
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to 5674-01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.75
SKU: 21387329
Non-Cancelable/Non-Returnable
Save Up To CAN$0.31!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.09
SKU: 21387330
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.82
SKU: 21387331
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.65
SKU: 21387332
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5674-01, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 5672-11
5672-11

EATON CORPORATION

BUSSMANN FUSETRON

FUSE CLIP, 9/32IN, MOUNTING HOLE, BRONZE, BRIGHT TIN PLATED
Buy Surplus As Low As
CAN$1.10
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$12.02
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.62
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.80
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
GENERAL ELECTRIC 218A4530P6
218A4530P6

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.45
HARDINGE VL0009610CC04
VL0009610CC04

HARDINGE

FUSE
Buy Surplus As Low As
CAN$8.56
FANUC A60L-0001-0183/100AS
A60L-0001-0183/100AS

FANUC

QFS25U-100 100A 250V
Buy Surplus As Low As
CAN$38.88
GENERAL ELECTRIC CSCOT3
CSCOT3

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$16.45
LITTELFUSE 21616
21616

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$3.33
LITTELFUSE 239106
239106

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.33
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.92
LITTELFUSE 312005
312005

LITTELFUSE

FUSE, 5AMP, 250V, MODEL 312
Buy Surplus As Low As
CAN$2.29
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!