Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
72B-DUMMY

72B-DUMMY

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION 72B-DUMMY
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$21.00
Save as much as 48%
Last Value Update: 2019-05-09
Product Description
Warranty

Description

  • 72BDUMMY
  • 70 TYPE DUMMY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #72B-DUMMY
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 72B-DUMMY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.00
SKU: 106324576
Non-Cancelable/Non-Returnable
Save Up To CAN$3.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.00
SKU: 106324577
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.00
SKU: 106324578
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.00
SKU: 106324579
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 72B-DUMMY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION SH4-320
SH4-320

EATON CORPORATION

BUSSMANN

SHAFT, FOR USE WITH SELECTOR HANDLE, COMPACT, 320 MM LENGTH
Buy Surplus As Low As
CAN$8.40
EATON CORPORATION TPH-600
TPH-600

EATON CORPORATION

BUSSMANN

(PRICE/EA) TELPOWER FUSE
Buy Surplus As Low As
CAN$102.00
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.61
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.45
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLNR005
FLNR005

LITTELFUSE

FUSE, TIME DELAY, CLASS RK5, 5A, 250V, 5 AMP
Buy Surplus As Low As
CAN$4.21
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.86
IN STOCK!
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.41
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.28
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.37
CELLO LITE PC240
PC240

CELLO LITE

FUSE
Buy Surplus As Low As
CAN$32.79
ELECTRO CAM 90050004
90050004

ELECTRO CAM

FUSE
Buy New
CAN$14.22
FUJI ELECTRIC CR2LS-100
CR2LS-100

FUJI ELECTRIC

FUSE, 100AMP, 250 VAC, SCREW MOUNT, SUPER RAPID FUSE, LOW VOLTAGE
Buy Surplus As Low As
CAN$56.63
IN STOCK!
GENERAL ELECTRIC CSCOT10
CSCOT10

GENERAL ELECTRIC

FUSE 10AMP 250V
Buy Surplus As Low As
CAN$13.27
LITTELFUSE 229005
229005

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.85
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!