Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
AGS-35

AGS-35

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION AGS-35
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$10.96
Save as much as 40%
Last Value Update: 2014-08-12
Product Description
Warranty

Description

  • AGS35
  • FUSE 35AMP 32V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AGS-35
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to AGS-35, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.96
SKU: 40904676
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.33
SKU: 40904677
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.23
SKU: 40904678
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.58
SKU: 40904679
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AGS-35, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION AGS-15
AGS-15

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 15 AMPS, 32 V
Buy Surplus As Low As
CAN$4.70
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,693.18
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$33.98
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.30
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.49
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$664.77
IN STOCK!
ALLEN BRADLEY X-276121
X-276121

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$25.11
DAITO HP-32
HP-32

DAITO

FUSE, 3.2AMP, 250 VAC/DC, GENERAL PURPOSE ALARM FUSE, PLUG-IN TYPE, CURUS, PSE APPROVED, OPEN FUSE I ...
Buy Surplus As Low As
CAN$20.68
COHERENT 51100333
51100333

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.25
FUJI ELECTRIC BLA030D
BLA030D

FUJI ELECTRIC

BLA030D, FUSE-LINK, TYPE FOR TELECOMMUNICATION APPLICATIONS
Buy Surplus As Low As
CAN$7.39
IN STOCK!
GENERAL ELECTRIC CSCOT10
CSCOT10

GENERAL ELECTRIC

FUSE 10AMP 250V
Buy Surplus As Low As
CAN$13.15
LITTELFUSE 21710
21710

LITTELFUSE

FUSE, 10AMP,
Buy Surplus As Low As
CAN$11.27
LITTELFUSE 224003
224003

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 0225.500
0225.500

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, 500MA, 250V, 5X15 MM, GLASS
Buy Surplus As Low As
CAN$1.55
IN STOCK!
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
CONVERTEAM LOS-RK-9
LOS-RK-9

CONVERTEAM

GEC

FUSE 9AMP 600V DUAL ELEMENT TIME DELAY
Buy Surplus As Low As
CAN$19.20
CONVERTEAM CSF60X5
CSF60X5

CONVERTEAM

GEC

FUSE 5AMP 600VAC
Buy Surplus As Low As
CAN$11.27
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!