Home
 > 
Components
 > 
Capacitor
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
B1010-2R5155-R

B1010-2R5155-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION B1010-2R5155-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$11.87
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • B10102R5155R
  • CAPACITOR SUPER 1.5F
  • 2.5V
  • 0.3OHM
  • RAD
  • CAPACITANCE:1.5F
  • CAPACITANCE TOLERANCE:+80
  • -20
  • VOLTAGE RATING:2.5V
  • ESR:0.3OHM
  • CAPACITOR TERMINALS:RADIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #B1010-2R5155-R
CategoryComponents
SubcategoryCapacitor
If you need a specific firmware or series relating to B1010-2R5155-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10.68
SKU: 32092710
Save Up To CAN$1.19!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.12
SKU: 32092711
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.05
SKU: 32092712
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.41
SKU: 32092713
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to B1010-2R5155-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION B0510-2R5224-R
B0510-2R5224-R

EATON CORPORATION

BUSSMANN

CAPACITOR SUPER 0.22F, 2.5V, 3OHM, RAD; CAPACITANCE:0.22F; CAPACITANCE TOLERANCE:+80, -20; VOLTAGE R ...
Buy Surplus As Low As
CAN$1.97
EATON CORPORATION B1325-2R5106-R
B1325-2R5106-R

EATON CORPORATION

BUSSMANN FUSETRON

CAPACITOR SUPER 10F, 2.5V, - 20 %, + 80 %, RADIAL 13X26
Buy Surplus As Low As
CAN$17.88
IN STOCK!
SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.35
IN STOCK!
SIEMENS 5SB271
5SB271

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 05/31/2022, FUSE, DIAZED, 20 AMP, 500V, SIZE DI, GG, FOR CABLE AND LINE ...
Buy Surplus As Low As
CAN$3.76
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 3NE4334-0B
3NE4334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$242.00
IN STOCK!
SIEMENS 3NE1227-0
3NE1227-0

SIEMENS

FUSE LINK, SITOR, 250 AMP, 690 VAC, 250 VDC, NH1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$338.29
IN STOCK!
SIEMENS 3NE1331-0
3NE1331-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 350 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$173.00
IN STOCK!
SIEMENS 3NA3020
3NA3020

SIEMENS

FUSE LINK, 50 AMP, 500 VOLT AC, 440 VOLT DC, 4.5 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3024
3NA3024

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 80 AMP, 500 VAC, CLASS: GG, BLADED CENTERED TAGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3120
3NA3120

SIEMENS

FUSE LINK, 50 AMP, 120 KA500 VOLT AC, 440 VOLT DC, 4.62 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3372
3NA3372

SIEMENS

FURNAS ELECTRIC CO

FUSE ELEMENT LINK, LV HRC, 630 AMP, 500 VAC / 440 VDC, NH3, GG, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NA3802-6
3NA3802-6

SIEMENS

FUSE LINK, 2 AMP, 690 VOLT AC, 250 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA3-832
3NA3-832

SIEMENS

FUSE LINK, LOW VOLTAGE HRC,125A, 500VAC, 250VDC
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!