Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
BK/HPG-EE

BK/HPG-EE

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION BK/HPG-EE
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$79.77
Save as much as 56%
Last Value Update: 2024-11-25
Product Description
Warranty

Description

  • BKHPGEE
  • FUSETRON
  • FUSE HOLDER
  • 10.3 X 38MM
  • PANEL MOUNT
  • VOLTAGE RATING VAC:600V
  • FUSE CURRENT:15A
  • FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER
  • HOLDER TERMINALS:QUICK CONNE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BK/HPG-EE
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to BK/HPG-EE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$57.61
SKU: 32113759
Save Up To CAN$22.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.32
SKU: 32113760
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.41
SKU: 32113761
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.45
SKU: 32113762
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BK/HPG-EE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION BK/HTB-24I-R
BK/HTB-24I-R

EATON CORPORATION

BUSSMANN

FUSE HOLDER, 250 VAC RATING, 15 AMP, CARTRIDGE TYPE FUSE HOLDER, QUICK CONNECTOR HOLDER TERMINALS, 6 ...
Buy Surplus As Low As
CAN$5.60
IN STOCK!
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,693.18
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.55
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$647.04
DAITO HM03
HM03

DAITO

FUSE, 0.3A, 5MM LS, NORMAL BLOW, 250V
Buy Surplus As Low As
CAN$12.41
IN STOCK!
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
COHERENT 51100333
51100333

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.25
FUJI ELECTRIC BLA005
BLA005

FUJI ELECTRIC

BOTTLE FUSE, 5AMP, 300V, LINK TYPE, INDICATOR BROWN
Buy Surplus As Low As
CAN$4.43
IN STOCK!
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.32
IN STOCK!
LITTELFUSE 218.010
218.010

LITTELFUSE

FUSE 10AMP 250V SLOW BLOW ACTING 2PIN
Buy Surplus As Low As
CAN$5.64
IN STOCK!
LITTELFUSE 263004
263004

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.50
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!