Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
BK/S-8202-4

BK/S-8202-4

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION BK/S-8202-4
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$59.09
Save as much as 65%
Last Value Update: 2024-11-25
Product Description
Warranty

Description

  • BKS82024
  • FUSETRON
  • FUSE BLOCK
  • 6.3 X 32MM
  • BOLT-IN MOUNT
  • VOLTAGE RATING VDC:300V
  • VOLTAGE RATING VAC:300V
  • FUSE CURRENT:20A
  • FUSE HOLDER TYP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BK/S-8202-4
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to BK/S-8202-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$33.98
SKU: 32118527
Save Up To CAN$25.11!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$26.59
SKU: 32118528
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$23.64
SKU: 32118529
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.68
SKU: 32118530
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BK/S-8202-4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION BK/S-8202-3
BK/S-8202-3

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE BLOCK, 6.3 X 32MM, BOLT-IN MOUNT; VOLTAGE RATING VDC:300V; VOLTAGE RATING VAC:300V; F ...
Buy Surplus As Low As
CAN$12.41
EATON CORPORATION BK/S-8202-12
BK/S-8202-12

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE BLOCK, 6.3 X 32MM, BOLT-IN MOUNT; VOLTAGE RATING VDC:300V; VOLTAGE RATING VAC:300V; F ...
Buy Surplus As Low As
CAN$45.80
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.59
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.49
IN STOCK!
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$441.70
ASEA BROWN BOVERI CEF80A175KVA
CEF80A175KVA

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$790.34
Repair Yours
CAN$580.02
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.58
GENERAL ELECTRIC 218A4530P13
218A4530P13

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$11.27
LINDNER 20D27
20D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$13.15
LITTELFUSE 224002
224002

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
IN STOCK!
LITTELFUSE 226315
226315

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.58
LITTELFUSE 251002
251002

LITTELFUSE

FUSE 2AMP 125V FAST ACTING SUBMINIATURE
Buy Surplus As Low As
CAN$2.11
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!