Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
BK/S-8202-5

BK/S-8202-5

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION BK/S-8202-5
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$67.95
Save as much as 63%
Last Value Update: 2024-11-25
Product Description
Warranty

Description

  • BKS82025
  • FUSETRON
  • FUSE BLOCK
  • 6.3 X 32MM
  • BOLT-IN MOUNT
  • VOLTAGE RATING VDC:300V
  • VOLTAGE RATING VAC:300V
  • FUSE CURRENT:20A
  • FUSE HOLDER TYP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BK/S-8202-5
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to BK/S-8202-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$39.89
SKU: 32118539
Save Up To CAN$28.07!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.02
SKU: 32118540
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.59
SKU: 32118541
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.11
SKU: 32118542
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BK/S-8202-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION BK/S-8301-1-R
BK/S-8301-1-R

EATON CORPORATION

BUSSMANN

FUSE BLOCK, S-8000 SERIES, FOR USE WITH 1/4 X 1-1/4 INCH (6.3 X 32 MM) FUSES, 300 VAC RATING, 30 A, ...
Buy Surplus As Low As
CAN$4.81
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$320.57
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.39
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.94
IN STOCK!
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.38
IN STOCK!
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.58
GENERAL ELECTRIC 308A318700001
308A318700001

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$70.91
HARDINGE SG000961006
SG000961006

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.73
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.32
IN STOCK!
LITTELFUSE 226315
226315

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$2.58
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!