Home
 > 
Panel Accessories
 > 
Surge Arrestor/Suppressor
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
BSPA050208Y4P

BSPA050208Y4P

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION BSPA050208Y4P
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$6,444.55
Save as much as 66%
Last Value Update: 2024-11-25
Product Description
Warranty

Description

  • BSPA050208Y4P
  • SURGE PROTECTION DEVICE
  • BSPA SERIES
  • 50 KA
  • 120/208 VOLT WYE
  • NEMA 4X
  • FORM C RELAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BSPA050208Y4P
CategoryPanel Accessories
SubcategorySurge Arrestor/Suppressor
If you need a specific firmware or series relating to BSPA050208Y4P, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3,696.27
SKU: 129639217
Save Up To CAN$2,748.28!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,809.58
SKU: 129639218
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2,440.25
SKU: 129639219
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2,218.96
SKU: 129639220
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BSPA050208Y4P, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION BSPA050208Y1P
BSPA050208Y1P

EATON CORPORATION

BUSSMANN

SURGE PROTECTION DEVICE, BSPA SERIES, 50 KA, 120/208 VOLT WYE, NEMA 4X, STANDARD CONFIGURATION
Buy Surplus As Low As
CAN$2,171.11
EATON CORPORATION BSPA050208Y5P
BSPA050208Y5P

EATON CORPORATION

BUSSMANN

SURGE PROTECTION DEVICE, BSPA SERIES, 50 KA, 120/208 VOLT WYE, NEMA 4X, ALARM AND FORM C RELAY
Buy Surplus As Low As
CAN$2,459.69
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.14
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.88
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.37
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,794.30
IN STOCK!
DAITO HP70K
HP70K

DAITO

HP FUSE, FAST ACTING, 7.0A AMPERAGE RATING, 250 VAC, INTERRUPT RATING 1.5KA @ 250V, .35 IN X .8 IN X ...
Buy Surplus As Low As
CAN$34.39
IN STOCK!
DAITO MP-20
MP-20

DAITO

FUSE, ALARM CLASS, FAST ACTING, 2AMP, 125V, DARK GREEN, PLUG-IN STYLE, ROHS COMPLIANT
Buy Surplus As Low As
CAN$3.42
IN STOCK!
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.66
ELECTRO CAM 90050004
90050004

ELECTRO CAM

FUSE
Buy New
CAN$14.26
GENERAL ELECTRIC 308A318700001
308A318700001

GENERAL ELECTRIC

FUSE
Buy Surplus As Low As
CAN$71.77
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.68
LITTELFUSE 273005
273005

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS(5)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$9.24
IN STOCK!
LITTELFUSE 297030
297030

LITTELFUSE

FUSE 30A 32V MINI
Buy Surplus As Low As
CAN$0.76
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.94
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!