Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CHPV15L85

CHPV15L85

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CHPV15L85
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$295.45
Save as much as 65%
Last Value Update: 2024-10-23
Product Description
Warranty

Description

  • CHPV15L85
  • 1500 V D.C.
  • 10 X 85 MM PV FUSE HOLDERS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CHPV15L85
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to CHPV15L85, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$171.36
SKU: 162707277
Save Up To CAN$124.09!
Must Purchase Minimum Quantity Of 12
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$131.48
SKU: 162707278
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$113.75
SKU: 162707279
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$103.41
SKU: 162707280
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CHPV15L85, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION C445XS-USBMICRO
C445XS-USBMICRO

EATON CORPORATION

BUSSMANN

COMMUNICATION CARD, ETHERNET/IP MODBUSTCP 2-PORT, C445 CABLE, STANDARD USB MALE TO MICRO USB MALE
Buy Surplus As Low As
CAN$146.25
EATON CORPORATION CS-SP-3-200-333MV
CS-SP-3-200-333MV

EATON CORPORATION

BUSSMANN

SPLIT CORE CS 200A / 333MV, 0.5% ACCURACY, 0.75" X 0.93"
Buy Surplus As Low As
CAN$187.61
Repair Yours
CAN$250.33
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.20
IN STOCK!
LITTELFUSE FLQ-4
FLQ-4

LITTELFUSE

TIME DELAY CARTRIDGE FUSE, SLO-BLO, MIDGET, 4 AMPS, 500 VAC, FERRULE END X FERRULE END
Buy Surplus As Low As
CAN$20.68
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
DAITO HM32
HM32

DAITO

HM FUSE, 3.2 AMP, 10 X 3 X 10MM, AKA: A60L-0001-0175#3.2A, 1 EACH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
DAITO MP-63
MP-63

DAITO

FUSE, 6.3A, 125V, DARK GREEN, PLUG-IN TYPE
Buy Surplus As Low As
CAN$6.58
FANUC A60L-0001-0172/DM20
A60L-0001-0172/DM20

FANUC

MICRO FUSE, 2A, 125V AC/DC, FAST, RADIAL, 8X6X8MM
Buy Surplus As Low As
CAN$5.61
FANUC A60L-0001-0245#GP75
A60L-0001-0245#GP75

FANUC

FUSE, FUSE 7.5 AMP 250 VAC, FLAG INDICATOR
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC CR6L-50
CR6L-50

FUJI ELECTRIC

FUSE, CR SERIES, 50 AMP, 600 VAC, SUPER RAPID, SEMICONDUCTOR
Buy Surplus As Low As
CAN$38.41
IN STOCK!
FLUKE 943118
943118

FLUKE

FUSE
Buy Surplus As Low As
CAN$35.45
LINDNER 20D27
20D27

LINDNER

FUSE
Buy Surplus As Low As
CAN$13.15
LITTELFUSE 0225.500
0225.500

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, CARTRIDGE, FAST ACTING, 500MA, 250V, 5X15 MM, GLASS
Buy Surplus As Low As
CAN$1.55
IN STOCK!
LITTELFUSE 273.400V
273.400V

LITTELFUSE

ELECTRIC FUSE, VERY FAST BLOW, 0.4A, 125VAC, 125VDC, 100000A (IR), THROUGH HOLE, MICRO, 6MM
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE 279.200
279.200

LITTELFUSE

VERY FAST ACTING MICRO FUSE, AMPS( 2/10)--VOLTS(125VAC)
Buy Surplus As Low As
CAN$23.64
LITTELFUSE 30707.5
30707.5

LITTELFUSE

FUSE 7.5AMP 32V
Buy Surplus As Low As
CAN$3.76
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!