Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CMS1-7-R

CMS1-7-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CMS1-7-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.17
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CMS17R
  • (PRICE/TC)
  • STANDARD INDUCTOR
  • 41.5UH
  • 2.6A
  • RATED CURRENT:2.6A
  • INDUCTANCE:41.5¦H
  • PRODUCT RANGE:CMS SERIES
  • IMPEDANCE:-
  • COMMON MODE FILTER CASE:9.4MM X 7.2MM X 2.6MM
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • CASE DIMENSIONS:9.4MM X 7.2MM X 2.6MM ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CMS1-7-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CMS1-7-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.75
SKU: 18703359
Save Up To CAN$0.42!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.85
SKU: 18703360
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.48
SKU: 18703361
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.25
SKU: 18703362
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CMS1-7-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CMS1-6-R
CMS1-6-R

EATON CORPORATION

COILTRONICS

(PRICE/TR),INDUCTOR,FERRITE,32.8UH,3728-CASE ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.84
EATON CORPORATION CMS1-8-R
CMS1-8-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),STANDARD INDUCTOR, 51.2UH, 2.2A, RATED CURRENT:2.2A, INDUCTANCE:51.2¦H, PRODUCT RANGE:CMS ...
Buy Surplus As Low As
CAN$1.92
SIEMENS 3NE1435-0
3NE1435-0

SIEMENS

FUSE LINK, SITOR, 560 AMP, 690 VAC, 440 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS, NH3, W/ ...
Buy Surplus As Low As
CAN$241.00
IN STOCK!
SIEMENS 3NA3810
3NA3810

SIEMENS

FUSE LINK, 3NA SERIES, FAST ACTING, HRC, 25 AMP, 500 VOLT, 2.3 WATT, 25 KA, FRONT INDICATOR, LIVE GR ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$470.92
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6SY7000-0AC34
6SY7000-0AC34

SIEMENS

FUSE LINK, *SPARE PART*, 10 A, 250 V
Buy Surplus As Low As
CAN$41.73
IN STOCK!
SIEMENS 3NA3140-6
3NA3140-6

SIEMENS

FUSE LINK, 200 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3ND1372
3ND1372

SIEMENS

LV HRC FUSE ELEMENT, NH3, IN: 630 A, AM, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$63.00
IN STOCK!
SIEMENS 3NA3-230
3NA3-230

SIEMENS

ITE SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$55.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!