Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CMS3-14-R

CMS3-14-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CMS3-14-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$9.91
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CMS314R
  • (PRICE/TC)
  • STANDARD INDUCTOR
  • 1310UH
  • 0.75A
  • RATED CURRENT:750MA
  • INDUCTANCE:1.31MH
  • PRODUCT RANGE:CMS SERIES
  • IMPEDANCE:-
  • COMMON MODE FILTER CASE:11.43MM X 11.43MM X 6MM
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • CORE MATERIAL:FERRITE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CMS3-14-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CMS3-14-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.92
SKU: 18696499
Save Up To CAN$0.99!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.78
SKU: 18696500
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.89
SKU: 18696501
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.35
SKU: 18696502
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CMS3-14-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CMS3-13-R
CMS3-13-R

EATON CORPORATION

COILTRONICS

PRICE/EA (MIN PURCH= 600) STANDARD INDUCTOR, 1030UH, 0.88A; INDUCTANCE:1.03MH; DC RESISTANCE MAX:0.2 ...
Buy Surplus As Low As
CAN$7.52
EATON CORPORATION CMS3-1-R
CMS3-1-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),STANDARD INDUCTOR, 28UH, 5.7A, RATED CURRENT:5.7A, INDUCTANCE:28¦H, PRODUCT RANGE:CMS SER ...
Buy Surplus As Low As
CAN$5.46
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3333
3NE3333

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 450 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$264.00
IN STOCK!
SIEMENS 3NE4333-0B
3NE4333-0B

SIEMENS

FUSE LINK SITOR, W/LUGS, 450AM, 800VAC, 500VDC
Buy Surplus As Low As
CAN$301.00
IN STOCK!
SIEMENS 6RY1702-0BA04
6RY1702-0BA04

SIEMENS

****SPARE PART**** LV HRC FUSE G2UEF01/630A/1000V JEM D875/1900
Buy Surplus As Low As
CAN$1,084.32
SIEMENS 3NA3007
3NA3007

SIEMENS

FUSE ELEMENT, LV HRC, NHO, IN: 20 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3022
3NA3022

SIEMENS

FUSE LINK, 63AMP, 500VAC, 440VDC, LV HRC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3030
3NA3030

SIEMENS

FUSE LINK, 100 AMP, 500 VAC, 440 VDC, 8.2 W, 120 KA, SIZE-0, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3144
3NA3144

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3244
3NA3244

SIEMENS

FUSE LINK, 250 AMP,500 VOLT AC, 440 VOLT DC, 120 KA, 17 WATT, NH2-GG, LV HRC FUSE LINK GL/GG ,NON-IN ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3665
3NA3665

SIEMENS

FUSE LINK, 500 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$571.00
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA6814
3NA6814

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 35 AMP, 500 VOLT AC , 250 VOLT DC, 25 KA, 3.39 WATT, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$42.00
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!