Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CMS3-3-R

CMS3-3-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CMS3-3-R
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.86
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CMS33R
  • (PRICE/TC)
  • STANDARD INDUCTOR
  • 64UH
  • 4.75A
  • RATED CURRENT:4.75A
  • INDUCTANCE:64¦H
  • PRODUCT RANGE:CMS SERIES
  • IMPEDANCE:-
  • COMMON MODE FILTER CASE:11.43MM X 11.43MM X 6MM
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • CORE MATERIAL:FERRITE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CMS3-3-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CMS3-3-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.08
SKU: 18696511
Save Up To CAN$0.79!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.38
SKU: 18696512
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.67
SKU: 18696513
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.25
SKU: 18696514
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CMS3-3-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CMS3-2-R
CMS3-2-R

EATON CORPORATION

COILTRONICS

(PRICE/TR),COILTRONICS ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$5.53
EATON CORPORATION CMS3-4-R
CMS3-4-R

EATON CORPORATION

BUSSMANN

INDUCTOR, STANDARD, 88UH, 3.95A, COMMON MODE CHOKE, 11.43MM X 11.43MM X 6MM
Buy Surplus As Low As
CAN$5.46
IN STOCK!
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
SIEMENS 3NE8-021-1
3NE8-021-1

SIEMENS

FUSE LINK, SITOR, 100 AMP, 690 VAC, 440 VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, AR CLASS
Buy Surplus As Low As
CAN$87.00
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 3NE4120
3NE4120

SIEMENS

FUSE LINK, SITOR, W/BLADE CONTACTS, SILVER-PLATED, NH0, FRONT INDICATOR, 80 AMP, AR, UN AC: 1000 VAC ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,466.93
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.68
SIEMENS 3NA3030
3NA3030

SIEMENS

FUSE LINK, 100 AMP, 500 VAC, 440 VDC, 8.2 W, 120 KA, SIZE-0, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3117
3NA3117

SIEMENS

FUSE LINK, 40 AMP, 500 VOLT AC, 440 VOLT DC, 4.65 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3144
3NA3144

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3250
3NA3250

SIEMENS

FURNAS ELECTRIC CO

LV HRC FUSE ELEMENT, NH2, IN: 300 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA3820-6
3NA3820-6

SIEMENS

FUSE LINK, LOW VOLTAGE, HRC DESIGN, 690 VAC, 50 AMPS, 120 KA, CERAMIC
Buy Surplus As Low As
CAN$61.00
IN STOCK!
SIEMENS 3NA3836
3NA3836

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 160 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 10.5 WATT
Buy Surplus As Low As
CAN$39.00
IN STOCK!
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$63.52
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!