Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
EATON CORPORATION
 > 
BUSSMANN
 > 
CTX10-1-R

CTX10-1-R

Manufactured by EATON CORPORATION BUSSMANN

EATON CORPORATION CTX10-1-R
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$13.38
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • CTX101R
  • (PRICE/TC)
  • POWER INDUCTOR
  • 10UH
  • 1.9A
  • 20%
  • PRODUCT RANGE:OCTA-PAC SERIES
  • INDUCTANCE
  • PARALLEL:10¦H
  • RMS CURRENT
  • PARALLEL:1.9A
  • SATURATION CURRENT
  • PARALLEL:-
  • COUPLED INDUCTOR CASE:8.89MM X 8.89MM X 4.19MM
  • CORE MATERIAL:MPP
  • INDUCTANCE:10¦HROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CTX10-1-R
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to CTX10-1-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.04
SKU: 18696767
Non-Cancelable/Non-Returnable
Save Up To CAN$1.34!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.15
SKU: 18696768
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.95
SKU: 18696769
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.22
SKU: 18696770
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CTX10-1-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION CTX10-1P-R
CTX10-1P-R

EATON CORPORATION

BUSSMANN

(PRICE/TC),POWER INDUCTOR, 9.62UH, 1.7A, 20%, PRODUCT RANGE:ECONO-PAC 1P SERIES, INDUCTANCE, PARALLE ...
Buy Surplus As Low As
CAN$3.15
EATON CORPORATION CTX10-2A-R
CTX10-2A-R

EATON CORPORATION

COILTRONICS

POWER INDUCTOR, 10UH, 2.89A, 25%; PRODUCT RNG:OCTA-PAC PLUS CTX 2A SERIES; INDUCTANCE, PARALLEL:11.3 ...
Buy Surplus As Low As
CAN$11.62
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.38
IN STOCK!
SIEMENS 5SD460
5SD460

SIEMENS

SILIZED FUSE LINK 500 V FOR SEMICONDUCTOR PROTECTION QUICK-ACTING, SIZE DIII, E33, 50A
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.81
SIEMENS 3NE1820-0
3NE1820-0

SIEMENS

FUSE LINK, SITOR, 80 AMP, 690 VAC, 250 VDC, 100 KA, DIN RAIL MOUNT, NH000, FRONT INDICATOR, WITH BLA ...
Buy Surplus As Low As
CAN$57.00
IN STOCK!
SIEMENS 3NE3230-0B
3NE3230-0B

SIEMENS

FUSE LINK, SITOR SERIES, 315 AMP, 1000 VAC, NH1, FRONT INDICATOR, W/ SLOTTED BLADE CONTACTS, -20-+50 ...
Buy Surplus As Low As
CAN$207.00
IN STOCK!
SIEMENS 3NE4102
3NE4102

SIEMENS

FUSE LINK, NH0, 40 AMP, 1000 VAC, 600 VDC, 50 KA, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 6SY70000AC16
6SY70000AC16

SIEMENS

FUSE LINK 170M5712,630A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$2,546.84
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3836
3NA3836

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 160 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 10.5 WATT
Buy Surplus As Low As
CAN$39.00
IN STOCK!
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.36
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$64.08
IN STOCK!
SIEMENS 3NA3-236
3NA3-236

SIEMENS

FUSE LINK,LV HRC,160A,500VAC,440VDC
Buy Surplus As Low As
CAN$119.22
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!